EN
  • EN
  • DE
  • IT

PLPC2-100

Part No PLPC2-100
Manufacturer Bivar Inc.
Catalog Optics - LEDs - Light Pipes
Description LIGHT PIPE PNL MNT 2MM RND .100" / Light Pipe Single Clear Rigid Panel Mount, Press Fit, Front
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Optics - Light Pipes
Manufacturer Bivar Inc.
Packaging Bag
Color Clear
Configuration Single
Type Rigid
Mounting Panel Mount, Press Fit, Front
Lens Style Round with Flat Top
Lens Size 2.3mm
Base Product Number PLPC2
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Other Part Number 492-1987
Standard Package 100
Win Source Part Number 1331852-PLPC2-100
Ultra Librarian 3D Model Ultra Librarian PLPC2-100 CAD Model

Description

The PLPC2-100 is a clear, rigid, single configuration light pipe used in optoelectronics.

  • Manufacturer: Bivar Inc.
  • Package: 100 pieces
  • Lens Style: Round with a flat top
  • Lens Size: 2.3mm
  • Mounting Options: Panel Mount, Press Fit and Front
  • ECCN: EAR99
  • HTSUS: 3926.90.9985
  • Other Part Number: 492-1987
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Kingbright Corporation
Yellow-Green 3 x 1 x 2 mm 140° Clear 6/12 mcd 2.1/2.2 V Right Angle Chip LED SMT
Lowest to $0.1837
Bivar Inc.
LIGHT PIPE PNL MNT 2MM RND .100" / Light Pipe Single Clear Rigid Panel Mount, Press Fit, Front
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Top LED, SMT LED with integrated reflector, Amber(609-624 nm)
Need more? Email Us
Kingbright
LED GREEN/ORANGE CLEAR 2012 SMD / Green, Orange 570nm Green, 601nm Orange LED Indication - Discrete 2.1V Green, 2.1V Orange 0805 (2012 Metric)
Lowest to $0.3027
Kingbright
LED BLUE CLEAR CHIP SMD / Blue 465nm LED Indication - Discrete 3.3V 0805 (2012 Metric)
Lowest to $0.1728
Kingbright Corporation
Led Blue Blue Water Clear
Need more? Email Us
Bivar Inc.
LIGHT PIPE RA .150" 3MM ROUND
Need more? Email Us
Dialight
LIGHT PIPE 4 ELEMENT SNAP-IN / Light Pipe 4 Wide Clear Rigid Board Mount, Snap-In, Right Angle
Need more? Email Us
Visual Communications Company - VCC
LITEPIPE ASSY RED 5MM THR 1.32"L / Light Pipe Single Red Rigid Panel Mount
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess