EN
  • EN
  • DE

BQ3285LSS

Part No BQ3285LSS
Manufacturer Benchmarq
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 24SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
Mfr Benchmarq
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Clock/Calendar
Features Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Memory Size 242B
Date Format YY-MM-DD-dd
Interface Parallel
Voltage - Supply 2.7V ~ 3.6V
Voltage - Supply, Battery 2.4V ~ 4V
Mounting Type Surface Mount
Package / Case 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package 24-SSOP
Standard Package 104 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571625-BQ3285LSS
Ultra Librarian 3D Model Ultra Librarian BQ3285LSS CAD Model

Description

The 571625-BQ3285LSS is an obsolete integrated circuit (IC) belonging to the clock/timing category.

  • Manufacturer: Benchmarq
  • Category: Clock/Timing
  • Type: Real-Time Clock
  • Features: Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
  • Package: Tube
  • Package Quantity: 104 pcs
  • Memory Size: 242B
  • Interface: Parallel
  • Voltage Range: 2.4V to 4V
  • Mounting Type: Surface Mount

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $3.0098
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Lowest to $3.0001
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP / Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600", 15.24mm)
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 16DIP / Real Time Clock (RTC) IC Clock/Calendar 96B SPI 16-DIP (0.300", 7.62mm)
Lowest to $3.2176
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP / Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.6001
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $2.7597
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $1.2152

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8456 $61.5296
37+ $3.1554 $116.7498
57+ $3.0568 $174.2376
79+ $2.9582 $233.6978
101+ $2.8595 $288.8095
136+ $2.5638 $348.6768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess