EN
  • EN
  • DE

ATF1504ASVL-20AU44

Part No ATF1504ASVL-20AU44
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 64MC 20NS 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 20.0ns
Voltage Supply - Internal 3 V to 3.6 V
Number of Macrocells 64
Number of I/O 32
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 44-TQFP (10x10)
Win Source Part Number 1020087-ATF1504ASVL-20AU44
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATF1504ASVL-20AU44 CAD Model

Description

Microchip Technology ATF1504ASVL-20AU44 CPLD

The ATF1504ASVL-20AU44 is a high-performance, programmable logic device (PLD) from the reputable manufacturer Microchip Technology. This Complex Programmable Logic Device (CPLD) belongs to the Atmel ATF15xx series and is designed to deliver a versatile and efficient solution for a wide range of digital logic applications. The device is well-suited for implementing custom logic or replacing multiple discrete components in a compact and power-efficient package.

Key Features:

  • High Density: The ATF1504ASVL-20AU44 offers a substantial logic density with 64 macrocells that are capable of implementing a wide variety of logic functions. These macrocells are interconnected through a flexible and fast programmable interconnect matrix, allowing for complex logic designs.
  • Speed Grade: With a speed grade of -20, this device provides a maximum propagation delay of 20ns, making it suitable for high-speed applications that require quick response times and fast data processing.
  • Package Type: The device comes in a 44-lead TQFP (Thin Quad Flat Pack) package, which is ideal for space-constrained applications. The package is surface-mountable, which allows for a more streamlined and compact PCB design.
  • Low Power Consumption: The ATF1504ASVL variant is optimized for low power operation, which is crucial for battery-powered and power-sensitive applications. This ensures that the device can provide the necessary logic functionality while minimizing power drain.
  • Reprogrammability: As a CPLD, the ATF1504ASVL-20AU44 is reprogrammable, allowing designers to update the logic configuration as needed during the development process or after deployment in the field. This feature provides a high degree of flexibility and adaptability to changing requirements.
  • EEPROM Technology: The device is based on EEPROM technology, which ensures the retention of the programmed logic configuration even when the power is turned off. This non-volatile memory technology ensures that the device is immediately operational upon power-up without the need for reconfiguration.

The ATF1504ASVL-20AU44 from Microchip Technology is an excellent choice for designers looking for a robust, flexible, and power-efficient CPLD solution. Its combination of high density, fast performance, low power consumption, and reprogrammability make it a versatile component for a variety of digital logic designs and applications.

You May Also Be Interested in

Lattice Semiconductor Corporation
EE PLD, 10NS, 96-CELL PQFP128
Need more? Email Us
Intel
IC CPLD 128MC 7.5NS 160QFP
Need more? Email Us
Intel
IC CPLD 32MC 7.5NS 64MBGA
Need more? Email Us
Broadcom Limited
9MB QDR IIPC
Lowest to $65.2829
Amd
IC CPLD 512MC 7.1NS 208QFP
Lowest to $879.6993
Intel
IC CPLD 128MC 7.5NS 100FBGA
Need more? Email Us
Intel
IC CPLD 980MC 6.2NS 256MBGA
Need more? Email Us
Amd
EE PLD, 10NS, 64-CELL PQCC44
Need more? Email Us
Amd
IC CPLD 72MC 7.5NS 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2322 $55.3932
14+ $7.5752 $106.0528
21+ $7.3384 $154.1064
29+ $7.1017 $205.9493
37+ $6.8650 $254.0050
49+ $6.1548 $301.5852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 994 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess