EN
  • EN
  • DE

C501117035

Part No C501117035
Manufacturer Belden Inc.
Catalog Modular Cables
Description PATCHCORD BCAT5E CMR LTPU 35FT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Modular Cables
Mfr Belden Inc.
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.1000
Win Source Part Number 1129620-C501117035
Ultra Librarian 3D Model Ultra Librarian C501117035 CAD Model

Description

The Modular Cable Assembly is a high-quality electronic component designed for easy and flexible connectivity.

  • Manufacturer: Belden Inc.
  • Compatibility: Compatible with modular connectors
  • Connection: Provides reliable and secure connections
  • Package: Bulk package of 1 piece
  • Series: Active series
  • REACH: Unaffected by REACH regulations

You May Also Be Interested in

Tripp Lite
CABLE PATCH CAT5E BLUE 2' / Cable Assembly UTP Patch Cord 0.61m 28AWG RJ-45 to RJ-45 8 to 8 POS M-M Crimp-Crimp
Need more? Email Us
Assmann WSW Components
CABLE MOD 8P8C PLUG-PLUG 1.64'
Lowest to $2.5014
Panduit Corp
CABLE MOD 8P8C PLUG-PLUG 10' / Cable Assembly UTP 3.05m 24AWG RJ-45 to RJ-45 8 to 8 POS PL-PL
Lowest to $12.8202
HARTING
CABLE MOD 10P10C PLUG-PLUG 9.84' / Modular Cable Plug to Plug 10p10c (RJ50) 9.84' (3.00m) Shielded
Need more? Email Us
HARTING
CABLE MOD 10P10C PLUG-PLUG 6.56' / Modular Cable Plug to Plug 10p10c (RJ50) 6.56' (2.00m) Shielded
Need more? Email Us
Assmann WSW Components
CABLE MOD 8P8C PLUG-PLUG 32.81' / Cable Assembly Cat 6 SSTP 10m 26AWG RJ-45 to RJ-45 8 to 8 POS PL-PL
Need more? Email Us
Assmann WSW Components
CABLE MOD 8P8C PLUG-PLUG 1.64' / Cable Assembly Cat 6 SSTP 5m 26AWG RJ-45 to RJ-45 8 to 8 POS M-M
Lowest to $39.0586
Belden Inc.
PATCHCORD B10GX CMR BLK 10FT / Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Unshielded
Need more? Email Us
Amphenol PCD
CABLE MOD 8P8C JACK-PLUG 0.98'
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess