Products specifications Report Issue?

Category Cable Assemblies>Modular Cables
Mfr HARTING
Series ix Industrial™
Package Bulk
Cable Type Round Cable
Connector Type Plug to Plug
Mounting Type Free Hanging (In-Line)
Number of Positions/Contacts 10p10c (RJ50)
Length 6.56' (2.00m)
Shielding Shielded
Color Gray
Features Molded Plugs
Style Industrial Environments - IP20
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.1000
Other Names 1195-8313
Standard Package 1
Win Source Part Number 1124405-33481111A21020
Ultra Librarian 3D Model Ultra Librarian 33481111A21020 CAD Model

Description

The ix Industrial™ is a series of cable assemblies from HARTING that is ideal for industrial environments. The Win Source Part Number 1124405-33481111A21020 is a modular cable from the ix Industrial™ series that has a length of 6.56' (2.00m) and a 10p10c (RJ50) connector type.

  • Shielded: Yes
  • Plugs: Molded
  • Mounting Type: Free hanging (in-line)
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS: 8544.42.1000
  • Alternative Part (Cross-Reference): 33 48 111 1A21 020
  • Also Known As: 1195-8313

You May Also Be Interested in

Assmann WSW Components
CABLE MOD 8P8C PLUG-CABLE 3.28' / Cable Assembly, Gold Plated
Need more? Email Us
ECAD model for A-KAB-RJ45-4U-1M
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for GRS03
Stewart Connector
CABLE MOD 8P8C HD PLUG-PLG 3.28'
Need more? Email Us
ECAD model for RJP50010AA-A
Molex, LLC
ENET FR BPM 568-A SHD 30.5CM
Need more? Email Us
ECAD model for 1300550024
Molex, LLC
ENET MMJ IND/RJ45 568A 4M
Need more? Email Us
ECAD model for 1300500142
Assmann WSW Components
CABLE MOD 8P8C PLUG-PLUG 25' / Cable Assembly Cat 5e UTP 7.62m 24AWG RJ-45 to RJ-45 8 to 8 POS M-M Crimp-Crimp Bag
Need more? Email Us
ECAD model for DK-1511-025/B
Amphenol PCD
CABLE MOD 8P8C JACK-PLUG 3.28'
Need more? Email Us
ECAD model for RJF22N10100BTX
Panduit Corp
CABLE MOD 8P8C PLUG-PLUG 10' / Cable Assembly UTP 3.05m 24AWG RJ-45 to RJ-45 8 to 8 POS PL-PL
Lowest to $14.3586
ECAD model for NK5EPC10Y
STMicroelectronics
SPI CONTROLLED H-BRIDGE
Lowest to $21.9350
ECAD model for L9929

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention