EN
  • EN
  • DE

CPR56SZPL

Part No CPR56SZPL
Manufacturer Hammond Manufacturing
Catalog Rack Accessories
Description RAIL PANEL MT SQ HOLE 56" / Square Hole Punched Mounting Rail, Steel Zinc Plated
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series CPR
Accessory Type Rails
Features For 56" Panel (2 pieces)
For Use With/Related Products C2, C3, REFK Series
Win Source Part Number 770987-CPR56SZPL
Popularity Medium
Supply and Demand Status Limited
Family Name CPR
Introduction Date April 04, 2011
ECCN EAR99
Country of Origin Canada
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian CPR56SZPL CAD Model

Description

The Hammond Manufacturing CPR series rails are designed for 56" panel (2 pieces) and are compatible with the C2, C3, REFK series.

  • Rails Series: CPR
  • Panel Compatibility: 56"
  • Family: CPR
  • Popularity: Medium
  • Introduction Date: April 04, 2011
  • Estimated EOL Date: 2025
  • Category: Boxes, Enclosures, Racks

You May Also Be Interested in

Panduit Corp
WMPF1E REPLACEMENT COVER KIT
Need more? Email Us
Panduit Corp
600MM WALL BEAM, BLACK
Need more? Email Us
Panduit Corp
700MMWALL BEAM, BLACK
Need more? Email Us
Rittal
SK FILTER FAN TOPTHERM, 175/155
Need more? Email Us
Bud Industries
KIT UNIVERSAL MOUNTING BRACKET / Rack Slide Mounting Bracket Kit
Need more? Email Us
Panduit Corp
SPOOL FIBER
Lowest to $10.0855
Bud Industries
RING CABLEWAY 3" X 6"
Need more? Email Us
Hammond Manufacturing
RACK HARDWARE BUS BAR
Lowest to $96.8303
Hoffman Enclosures, Inc.
FLR STND KIT (QTY 2) 24.00X10.06
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess