EN
  • EN
  • DE

9L28050 008H100

Part No 9L28050 008H100
Manufacturer Belden Inc.
Catalog Cables, Wires Fiber Optic Cables
Description CBL RIBN 50COND 0.05 GRAY 100' / Flat Ribbon Cable Gray 50 Conductors 0.050" (1.27mm) Flat Cable 100.0' (30.48m)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Flat Ribbon Cables
Mfr Belden Inc.
Series Classics
Package Box
Cable Type Flat Cable
Number of Conductors 50
Pitch 0.050" (1.27mm)
Length 100.0' (30.48m)
Wire Gauge 28 AWG
Conductor Strand 7 Strands / 36 AWG
Shielding Unshielded
Jacket Color Gray
Ribbon Thickness 0.035" (0.89mm)
Ribbon Width 2.500" (63.50mm)
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Voltage 300 V
Temperature Range - Operating -40°C ~ 105°C
Ratings UL Style 2651
Conductor Material Copper, Tinned
Insulation Resistance 10GOhm
First Conductor Mark Red
Current Rating (Amps) 1 A
Base Product Number 9L28050
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Other Names BEL1482-100
Standard Package 1
Win Source Part Number 1168614-9L28050 008H100
Ultra Librarian 3D Model Ultra Librarian 9L28050 008H100 CAD Model

Description

The Belden Inc. 9L28050-008-H100 is a 100 feet long flat ribbon cable manufactured by Belden Inc..

  • Pitch: 0.050 inches (1.27mm)
  • Number of Conductors: 50
  • Shielded: Yes
  • Voltage Rating: 300V
  • Conductor Material: Copper, Tinned
  • Jacket Insulation Material: Poly-Vinyl Chloride (PVC)
  • Color: Gray
  • Temperature Range: -40°C ~ 105°C
  • Ribbon Thickness: 0.035 inches (0.89mm)
  • Ribbon Width: 2.500 inches (63.50mm)
  • Conductor Strand: 7 strands / 36 AWG
  • UL Style: 2651

You May Also Be Interested in

Tripp Lite
CBL HDMI-A M - MCR HDMI-D M 3' / Cable Assembly HDMI-A Male to Micro HDMI-D Male 3.00' (914.40mm)
Need more? Email Us
Molex, LLC
FFC Jumper Cable 43Conductors 0.254m 60VAC 0.5A Bag
Need more? Email Us
Molex, LLC
Cable Assembly UL 1061 1m 16AWG Circular 3 POS F Mini-Change
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB / 34 Position Cable Assembly Rectangular Socket to Socket 1.58' (482.58mm)
Need more? Email Us
TE Connectivity
COAX CABLE-HIGH PERFO / Twinaxial Cable 24 AWG 78 Ohms
Need more? Email Us
Weidmuller
Cable Assembly 37 Position D-Sub to 37 Position D-Sub Plug to Receptacle LiYCY PVC 0.25mm2 4m
Need more? Email Us
Omron
Cable Assembly I/o 6.56'
Need more? Email Us
Samtec Inc.
.5MM FLEX CABLE JUMPER / 30 Position FFC, FPC Cable 0.020" (0.50mm) 4.300" (109.22mm)
Need more? Email Us
Samtec Inc.
CBL 12POS FMALE TO WIRE 0.82' / Cable Assembly 0.82' (249.00mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess