EN
  • EN
  • DE
  • IT

1300130111

Part No 1300130111
Manufacturer Molex, LLC
Catalog Cables, Wires Fiber Optic Cables
Description Cable Assembly UL 1061 1m 16AWG Circular 3 POS F Mini-Change
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Multiple
Connector Type Circular, Wire Leads
Country of Origin US
Gender Female
Lead Free Lead Free
Length 1 m
Number of Pins 3
Orientation Straight
RoHS Compliant
Shielding Unshielded
Wire/Cable Type Individual
Win Source Part Number 1195868-1300130111
Categories Cables, Wires Fiber Optic Cables
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1300130111 CAD Model

Description

The Molex 1300130111 is a pre-terminated fiber optic cable assembly designed for reliable and high-performance data transmission. This cable is commonly used in industrial and commercial environments to establish robust communication links.

Applications:

  • Industrial Automation: Used for connecting various automation devices, sensors, and control systems.
  • Telecommunications: Employed in telecom networks for high-speed data transmission between devices.
  • Data Centers: Suitable for connecting servers, storage devices, and networking equipment.
  • Security Systems: Utilized in surveillance and security systems for transmitting video and data signals.
  • Medical Equipment: Applied in medical imaging and diagnostic equipment for reliable data transfer.

Features:

  • Pre-terminated Connectors: Comes with pre-installed connectors for easy and quick installation.
  • High-Quality Fiber: Utilizes premium fiber optic cable for optimal signal transmission.
  • Durable Construction: Designed to withstand harsh environmental conditions and physical stress.
  • Low Insertion Loss: Ensures minimal signal degradation for reliable performance.
  • Various Lengths: Available in different lengths to suit specific application requirements.

Benefits:

  • Simplified Installation: Pre-terminated connectors reduce installation time and complexity.
  • Reliable Performance: High-quality fiber and durable construction ensure consistent and dependable signal transmission.
  • Reduced Downtime: Robust design minimizes the risk of cable damage and connection failures.
  • Cost-Effective: Pre-termination reduces labor costs associated with on-site termination.
  • Versatile Application: Suitable for a wide range of applications due to its robust design and reliable performance.

Additional Details:

The Molex 1300130111 fiber optic cable assembly is designed to meet industry standards for performance and reliability. It typically features connectors such as LC, SC, or ST, depending on the specific application. The cable is available in various fiber types, including single-mode and multi-mode, to accommodate different transmission requirements. It is also tested to ensure compliance with relevant safety and environmental regulations. Proper handling and installation techniques should be followed to maintain the integrity and performance of the fiber optic connection.

You May Also Be Interested in

Thomas & Betts
TYS9-280 - Thomas and Betts Ty-Rap TR TYS9280 CABLE TIE 316 SST .27X9I
Need more? Email Us
Amphenol
CBL 5POS MALE TO WIRE 16.4' / Cable Assembly 16.40' (5.00m)
Need more? Email Us
Samtec Inc.
Ribbon Cables / IDC Cables IDC Socket Cable Assemblies, 2.00mm Pitch
Need more? Email Us
TE Connectivity
SLDR SLV WIRE-WIRE 0.105/0.145" / Wire to Wire Solder Sleeve Transparent - Blue 0.105" (2.67mm), 0.145" (3.68mm)
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB / 26 Position Cable Assembly Rectangular Socket to Socket 14.0' (4.27m)
Need more? Email Us
TE Connectivity
55PC CABLE / 3 Conductor Multi-Conductor Cable White 24 AWG Braid
Need more? Email Us
Broadcom Limited
FIBER OPTIC CBL DUPLEX 1=500M
Lowest to $2.9324
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 30 Position Cable Assembly Rectangular Socket to Socket, Reversed 0.917' (279.40mm, 11.00")
Need more? Email Us
Samtec Inc.
Ribbon Cables / IDC Cables IDC Socket and Terminal Cable Assemblies, 0.100 Pitch
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess