EN
  • EN
  • DE
  • IT

SZNZ3F5V1T1G

Part No SZNZ3F5V1T1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 5.1 V
Tolerance ±5.88%
Power - Max 800 mW
Impedance (Max) (Zzt) 80 Ohms
Current - Reverse Leakage @ Vr 2 µA @ 2 V
Voltage - Forward (Vf) (Max) @ If 1.3 V @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-90, SOD-323F
Supplier Device Package SOD-323FL
Base Product Number SZNZ3
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279610-SZNZ3F5V1T1G
Ultra Librarian 3D Model Ultra Librarian SZNZ3F5V1T1G CAD Model

Description

The ON Semiconductor SZNZ3F5V1T1G is a state-of-the-art Zener diode, designed to provide a reliable, high-performance solution for voltage regulation and protection applications in a variety of electronic circuits. With its precise voltage control and low leakage current, this Zener diode is an ideal choice for designers looking to enhance the stability and durability of their systems.

The SZNZ3F5V1T1G offers a nominal Zener voltage of 3.5V, making it suitable for a range of low-voltage applications. It is characterized by its sharp knee impedance and low dynamic impedance, ensuring a stable Zener voltage under varying current conditions. Its small package size, the SOD-123 surface-mount package, allows for high-density mounting and is compatible with automated assembly processes, making it a practical choice for modern compact electronic devices.

This Zener diode also features a maximum power dissipation of 500 mW, which contributes to its robustness in handling transient power surges and overvoltage conditions. The device's fast response time is critical in protecting sensitive components from voltage spikes, thereby improving the overall reliability of the electronic system.

ON Semiconductor has engineered the SZNZ3F5V1T1G with a wide operating temperature range, from -55°C to +150°C, allowing it to perform reliably in extreme environmental conditions. This makes it an excellent choice for industrial, automotive, and consumer applications where temperature fluctuations are a concern.

The SZNZ3F5V1T1G is also compliant with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment. This compliance ensures that the product is environmentally friendly and suitable for use in global markets that enforce such regulations.

In summary, the ON Semiconductor SZNZ3F5V1T1G Zener diode is a versatile, high-quality component that offers precise voltage regulation, robust protection features, and a compact form factor, making it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess