EN
  • EN
  • DE

1419A 0601000

Part No 1419A 0601000
Manufacturer Belden Inc.
Catalog Multiple Conductor Cables
Description CBL 2PR 24AWG SHLD / 4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 1000.0' (304.8m)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Multiple Conductor Cables
Mfr Belden Inc.
Series Classics
Package Spool
Cable Type Multi-Pair
Number of Conductors 4 (2 Pair Twisted)
Wire Gauge 24 AWG
Conductor Strand 7/32
Conductor Material Copper, Tinned
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.248" (6.30mm)
Shield Type Foil
Length 1000.0' (304.8m)
Jacket Color Chrome
Ratings UL Style 2919
Features Drain Wire
Temperature Range - Operating -20°C ~ 80°C
Usage Computer
Jacket (Insulation) Thickness 0.0350" (0.889mm)
Conductor Insulation Foam Polyethylene (FPE)
Shield Material Aluminum
Shield Coverage 100%
Base Product Number 1419A
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Other Names BEL5293-1000
Standard Package 1
Win Source Part Number 963199-1419A 0601000
Ultra Librarian 3D Model Ultra Librarian 1419A 0601000 CAD Model

Description

The 963199-1419A 0601000 is a multi-pair cable manufactured by Belden Inc.

  • Shield Coverage: 100%
  • Applications: computer
  • Length: 1000.0' (304.8m)
  • Wire Gauge: 24 AWG

You May Also Be Interested in

Belden Inc.
CABLE 4 COND 18AWG SHLD 1000' / 4 Conductor Multi-Conductor Cable Red 18 AWG Foil 1000.0' (304.8m)
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
100G1131-0.40-0/2/9-0 / 3 Conductor Multi-Conductor Cable Black 22 AWG Braid
Need more? Email Us
TE Connectivity
Need more? Email Us
HARTING
CABLE 4COND 22AWG GREEN SHLD 50M
Need more? Email Us
TE Connectivity
Need more? Email Us
Alpha Wire
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess