EN
  • EN
  • DE

QME48T40015-NGB0

Part No QME48T40015-NGB0
Manufacturer Bel Power Solutions
Catalog Power Supplies Board Mount DCDC Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bel Power Solutions
Category Power Supplies - Board Mount
Family DCDC Converters
Win Source Part Number 181849-QME48T40015-NGB0
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QME48T40015-NGB0 CAD Model

Description

The QME48T40015-NGB0 is a power module from Bel Power Solutions. It is a DC-DC converter designed to provide a regulated output voltage from a DC input source. These modules are often used in applications requiring reliable and efficient power conversion.

Applications:

  • Telecommunications Equipment: Powering telecom infrastructure such as base stations and network switches.
  • Industrial Automation: Supplying power to industrial control systems and machinery.
  • Data Centers: Providing reliable power for servers and networking equipment.
  • Renewable Energy Systems: Used in solar and wind power inverters and charge controllers.
  • Transportation: Powering electronic systems in vehicles and trains.

Features:

  • High Efficiency: Designed for optimal power conversion efficiency.
  • Wide Input Voltage Range: Accommodates a broad range of DC input voltages.
  • Regulated Output Voltage: Provides a stable and precise output voltage.
  • Over-Voltage Protection (OVP): Protects the load from excessive voltage.
  • Over-Current Protection (OCP): Protects the module and load from excessive current.
  • Over-Temperature Protection (OTP): Protects the module from overheating.

Benefits:

  • Reliable Power Supply: Provides a stable and consistent power source for critical applications.
  • Energy Efficiency: High efficiency reduces energy consumption and heat generation.
  • Protection Features: Safeguards against voltage, current, and temperature abnormalities.
  • Compact Design: Space-saving design allows for integration into various systems.
  • Easy Integration: Designed for straightforward installation and use.

The QME48T40015-NGB0 module typically includes features such as remote on/off control, output voltage trim, and status indicators. Its robust design and protection features make it suitable for demanding environments. Detailed technical specifications are available in the product datasheet, including input voltage range, output voltage and current, efficiency curves, and thermal derating information.

This power module is often selected for applications where reliability, efficiency, and protection are paramount, ensuring stable and safe operation of critical electronic systems.

You May Also Be Interested in

Traco Power
DC DC CONVERTER +/-15V 6W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4135 $59.5485
27+ $4.4421 $119.9367
41+ $4.3035 $176.4435
56+ $4.1638 $233.1728
72+ $4.0252 $289.8144
96+ $3.6094 $346.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess