EN
  • EN
  • DE

UPG2155TB-E3-A

Part No UPG2155TB-E3-A
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description Rf And Microwave Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103386-UPG2155TB-E3-A
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPG2155TB-E3-A CAD Model

Description

The Renesas UPG2155TB-E3-A is a GaAs MMIC SPDT (Single Pole Double Throw) switch designed for various high-frequency applications. It is a surface mount device (SMD) that offers excellent performance characteristics and is commonly used in wireless communication systems and other RF applications.

Applications

  • Wireless LAN (WLAN) applications: Routers, access points, and network interface cards (NICs).
  • Bluetooth devices: Mobile phones, headsets, and other Bluetooth-enabled products.
  • Cellular phones: Used in antenna switching and signal routing within the RF front-end.
  • Software Defined Radio (SDR): Flexible radio platforms capable of operating over a wide range of frequencies.
  • Test and measurement equipment: Signal generators, spectrum analyzers, and network analyzers.

Features

  • High Isolation: Provides excellent isolation between ports, minimizing signal leakage and interference.
  • Low Insertion Loss: Ensures minimal signal attenuation, maximizing system performance.
  • Fast Switching Speed: Enables rapid switching between different signal paths, crucial for time-division multiplexing and other dynamic applications.
  • Surface Mount Package: Facilitates easy integration into PCB designs and automated assembly processes.
  • Compact Size: Small footprint saves board space, allowing for denser designs.
  • RoHS Compliant: Meets environmental regulations for hazardous substance content.

Benefits

  • Improved System Performance: High isolation and low insertion loss enhance overall system performance and signal quality.
  • Reduced Signal Interference: Effective isolation minimizes unwanted signal coupling, leading to cleaner and more reliable communication.
  • Simplified Design: Compact size and surface mount package simplify PCB layout and assembly.
  • Cost-Effective Solution: Provides a balance of performance and cost, making it suitable for a wide range of applications.
  • Enhanced Reliability: Designed for robust operation in demanding environments, ensuring long-term reliability.

Additional Details

The UPG2155TB-E3-A operates typically in the frequency range of 0.1 to 6.0 GHz. It has a typical insertion loss of 0.4 dB and an isolation of 25 dB at 2.5 GHz. The switch is controlled by a TTL-compatible control voltage, and it typically operates with a single positive supply voltage. This SPDT switch is designed to handle a power level of up to 27 dBm. The operating temperature range is typically -40°C to +85°C, making it suitable for a variety of environmental conditions. The package is a small 6-pin thin-flat-package (TFP), allowing for high-density mounting on printed circuit boards. The device's electrical characteristics, such as the impedance, are designed to be compatible with standard RF systems, typically 50 ohms.

This Renesas SPDT switch is commonly utilized in applications requiring efficient and reliable RF signal routing. Its features, such as low insertion loss and high isolation, make it ideal for use in wireless communication devices, test and measurement equipment, and other RF systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Microchip Technology
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
STMicroelectronics
Lowest to $0.0081
Vishay
Diode Cyl Tape
Need more? Email Us
U-blox
Lowest to $110.7143
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess