EN
  • EN
  • DE

DA-AU

Part No DA-AU
Manufacturer Artesyn Embedded Technologies
Catalog External/Internal (Off - Board) Accessories
Description INPUT PLUG AUSTR DA12-M/DA18-M
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board) - External/Internal Power Supply Accessories
Mfr Artesyn Embedded Technologies
Series DA12-M, DA18-M
Package Bulk
Product Status Active
Accessory Type Input Plug, Australia
For Use With/Related Products DA12-M, DA18-M Series
Standard Package 175 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 1032875-DA-AU
Ultra Librarian 3D Model Ultra Librarian DA-AU CAD Model

Description

The 1032875-DA-AU is an input plug accessory designed for use with the DA12-M and DA18-M series power supplies.

  • Suitable for: External and internal power supply applications
  • Designed for: Australia
  • Package: Bulk
  • Manufacturer: Artesyn Embedded Technologies
  • Status: Active
  • MSL Rating: Does not have a moisture sensitivity level (MSL) rating
  • HTSUS: 8536.69.8000

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
RACK SYST FOR RCP-1000 PWR SUPP
Need more? Email Us
Phoenix Contact
DIN RAIL CONN FOR MINI ANALG MOD
Need more? Email Us
Vicor Corporation
BOM, ASSEMBLY, 2322 XF PUSH PI
Lowest to $5.1709
SolaHD
EXT.RED MOD 20A MAX 22.5-28.5V
Need more? Email Us
Bel Power Solutions
POWER SHELF FOR AC POWER 2POS
Need more? Email Us
ARTESYN / Advanced Energy
WIRE HARNESS FOR LCM POWER SUPP
Need more? Email Us
Recom Power
DALI CONVERTER FOR LED DRIVERS
Need more? Email Us
Traco Power
WALL MNT BRACKET FOR TSP PWR SUP
Need more? Email Us
Mean Well Enterprises Co., Ltd.
MOUNT HARDWARE DIN RAIL PWR SUP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess