EN
  • EN
  • DE

S553-5999-F8

Part No S553-5999-F8
Manufacturer Bel Fuse Inc.
Catalog Pulse Transformers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bel Fuse Inc.
Category Transformers
Family Pulse Transformers
Win Source Part Number 186376-S553-5999-F8
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S553-5999-F8 CAD Model

Description

The S553-5999-F8 is a surface mount fuse manufactured by Bel Fuse Inc. It's designed to provide reliable overcurrent protection in various electronic devices. It is part of Bel Fuse's line of circuit protection components, known for their quality and performance.

Applications

  • Consumer Electronics: Used in televisions, audio equipment, and gaming consoles for circuit protection.
  • Industrial Equipment: Protects control systems, power supplies, and other industrial electronics.
  • Communication Devices: Provides overcurrent protection in routers, modems, and other networking equipment.
  • Lighting Applications: Used in LED drivers and power supplies for lighting systems.
  • Automotive Electronics: Found in various automotive control units and systems.

Features

  • Surface Mount Package: Enables automated assembly and reflow soldering processes.
  • Small Footprint: Ideal for space-constrained applications.
  • Fast Acting: Quickly interrupts current flow in an overcurrent situation.
  • RoHS Compliance: Meets environmental standards for hazardous substances.
  • High Inrush Current Withstand: Prevents nuisance tripping from transient surges.

Benefits

  • Reliable Circuit Protection: Safeguards sensitive electronic components from damage.
  • Improved Product Longevity: Reduces the risk of failures due to overcurrent events.
  • Decreased Maintenance Costs: Minimizes repair and replacement expenses related to electrical faults.
  • Simplified Assembly: Facilitates efficient and cost-effective manufacturing.
  • Environmental Compliance: Meets regulatory requirements for hazardous materials.

Additional Details

The S553-5999-F8 has specific voltage and current ratings, along with an interrupting rating, which are essential for its protective function. Refer to the datasheet for exact specifications (voltage, current, interrupting rating). It's designed to operate within a defined temperature range for optimal performance. The correct selection of the fuse is crucial for appropriate circuit protection, and the datasheet should always be consulted to verify suitability for the intended application.

The fuse is typically constructed with a ceramic body for electrical insulation and thermal stability. Terminations are designed for reliable solder connections during surface mount assembly. This design ensures consistent and long-lasting performance, even under demanding operating conditions. Its compact size allows for integration into tightly packed circuit boards.

You May Also Be Interested in

Welwyn Components Limited
PULSE XFMR 1:1:1 980UH
Need more? Email Us
VACUUMSCHMELZE
Pulse Transformers GateDrive Transf PTH 1:1 260uVs 500V
Need more? Email Us
Murata Power Solutions Inc.
XFRMR CONV ADM2482 3.3V IN
Lowest to $4.4686
Bel Fuse Inc.
XFRMR MOD LAN GIGABIT EXTEMP 24P
Need more? Email Us
Wurth Electronics Inc
PULSE XFMR 1:1 300UH
Lowest to $6.6941
TDK Corporation
TRANSFORMERS FOR BMS
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G DUAL POE 0.35A X-TEMP
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess