EN
  • EN
  • DE

S560-6100-A1-F

Part No S560-6100-A1-F
Manufacturer Bel Fuse Inc.
Catalog Pulse Transformers
Description MODULE XFRMR / Pulse Transformer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Pulse Transformers
Mfr Bel Fuse Inc.
Package Bulk
Dimension 0.390" L x 0.310" W (9.91mm x 7.87mm)
Height - Seated (Max) 0.440" (11.18mm)
Temperature Range - Operating -40°C ~ 85°C
Other Names S5606100A1-F
Standard Package 300
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 1232801-S560-6100-A1-F
Ultra Librarian 3D Model Ultra Librarian S560-6100-A1-F CAD Model

Description

This pulse transformer is a high-quality electronic component designed for use in various electronic devices.

  • Category: Transformers>Pulse Transformers
  • Manufacturer: Bel Fuse Inc.
  • Part Number: 1232801-S560-6100-A1-F
  • Package: Bulk
  • Maximum Seated Height: 0.440 inches
  • Temperature Range: Between -40°C and 85°C
  • Dimensions: 0.390 inches in length and 0.310 inches in width
  • ECCN: EAR99 compliant
  • REACH: Unaffected
  • HTSUS Code: 8504.31.2000
  • Standard Package: 300

You May Also Be Interested in

Pulse
TRANSFORMER
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Pulse
PULSE XFMR
Lowest to $9.1580
Pulse
MODULE 10BASE-T INTRFACE 1:1 SMD / Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G DUAL 48P SMD T/R
Need more? Email Us
Pulse
MODULE TRANSFMR SNGL LAN 12P SMD / Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount
Lowest to $3.4211
VACUUMSCHMELZE
Pulse Transformers GateDrive Transf PTH 1:1 260uVs 500V
Need more? Email Us
Pulse
MODULE TRANSFORMER
Lowest to $3.9275
Halo Electronics Inc
ISO MOD 1G 24P SMD T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess