EN
  • EN
  • DE

S558-5999-86-F

Part No S558-5999-86-F
Manufacturer Bel Fuse Inc.
Catalog Pulse Transformers
Description PULSE XFMR 1CT:1.23CT 1CT:1CT / 350µH LAN 10/100 Base-T Pulse Transformer 1CT:1.23CT Transmitter, 1CT:1CT Receiver Surface Mount
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Pulse Transformers
Mfr Bel Fuse Inc.
Package Bulk
Product Status Obsolete
Transformer Type LAN 10/100 Base-T
Inductance 350µH
Mounting SMD (SMT)
Dimension 1.000" L x 0.395" W (25.40mm x 10.03mm)
Height - Seated (Max) 0.215" (5.46mm)
Temperature Range - Operating 0°C ~ 70°C
Other Names Y558599986-F
Standard Package 300
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 1232788-S558-5999-86-F
Ultra Librarian 3D Model Ultra Librarian S558-5999-86-F CAD Model

Description

The 1232788-S558-5999-86-F transformer is a LAN 10/100 Base-T type transformer with an inductance of 350μH.

  • Inductance: 350μH
  • Package: Bulk
  • Maximum Seated Height: 0.215 inches
  • Standard Package: 300
  • Temperature Range: 0°C to 70°C
  • Dimensions: 1.000 inches in length and 0.395 inches in width
  • Manufacturer: Bel Fuse Inc.
  • ECCN: EAR99 compliant
  • REACH: Not affected
  • HTSUS: 8504.31.2000

You May Also Be Interested in

Pulse
IC CHIP
Need more? Email Us
Pulse
MODULE TRANSFORMER / LAN Pulse Transformer 1CT:1CT Surface Mount
Need more? Email Us
Pulse
PULSE XFMR 1:1.41 TX 1:1 RX
Lowest to $6.2485
Halo Electronics Inc
ISO MOD 1G DUAL POE 0.35A X-TEMP
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G 24P SMD T/R
Need more? Email Us
VACUUMSCHMELZE
Pulse Transformers GateDrive Transf PTH 1:1 260uVs 500V
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G DUAL 48P SMD T/R
Need more? Email Us
Pulse
MODULE TRANSFMR SNGL LAN 12P SMD / Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount
Lowest to $3.4211
Pulse
TRANSFORMER
Lowest to $2.5179

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess