EN
  • EN
  • DE

DELL HMT451U7BFR8A-PB - 4GB 1Rx8 PC3L-12800E DDR3-1600MHz

Part No DELL HMT451U7BFR8A-PB - 4GB 1Rx8 PC3L-12800E DDR3-1600MHz
Manufacturer Dell
Catalog IT infrastructure Memory
Description DELL HMT451U7BFR8A-PB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1393538-DELL HMT451U7BFR8A-PB - 4GB 1Rx8 PC3L-12800E DDR3-1600MHz
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL HMT451U7BFR8A-PB - 4GB 1Rx8 PC3L-12800E DDR3-1600MHz CAD Model

Description

The DELL HMT451U7BFR8A-PB is a high-quality, low-voltage memory module designed for use in specific Dell servers and workstations. With a capacity of 4GB, this DDR3 ECC Unbuffered DIMM operates at a frequency of 1600MHz, which provides a balance of performance and power efficiency for enterprise-level computing tasks. The 1Rx8 configuration denotes that the module is made up of a single rank of eight-bit-wide memory chips, optimizing the module's density and compatibility with numerous server platforms. Operating at a lower voltage of 1.35V (PC3L), this memory module also reduces energy consumption, which can lead to lower operating costs. Its ECC (Error Correcting Code) feature enhances data reliability, correcting single-bit memory errors, and increasing system stability. This is particularly vital in servers and other systems where data integrity is paramount. Designed specifically for compatibility with Dell systems, this memory module ensures a seamless and reliable performance upgrade, making it an excellent choice for expanding the memory capacity of supported Dell servers and workstations. The module's adherence to Dell's stringent specifications guarantees compatibility and optimal performance, providing a cost-effective way to enhance system capabilities without compromising on quality or reliability.

You May Also Be Interested in

Dell
128MB 16x72 PC100 100MHz
Need more? Email Us
Dell
1GB 1Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL P9RN2
Need more? Email Us
Dell
DELL HMA82GR7CJR8N-VK
Need more? Email Us
Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
DELL SNPVM51CC/16G-OEM
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
4GB 2Rx4 PC3-8500R DDR3-1066MHz
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess