EN
  • EN
  • DE

S554-5999-03-F

Part No S554-5999-03-F
Manufacturer Bel Fuse Inc.
Catalog Pulse Transformers
Description PULSE XFMR 1:2CT 30UH / 30µH Pulse Transformer 1:2CT Surface Mount
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Pulse Transformers
Mfr Bel Fuse Inc.
Package Bulk
Product Status Obsolete
Inductance 30µH
Mounting SMD (SMT)
Dimension 0.300" L x 0.285" W (7.62mm x 7.24mm)
Height - Seated (Max) 0.225" (5.72mm)
Temperature Range - Operating 0°C ~ 70°C
Other Names Y554599903-F
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 1232789-S554-5999-03-F
Ultra Librarian 3D Model Ultra Librarian S554-5999-03-F CAD Model

Description

The S554-5999-03-F is a pulse transformer in the transformer category.

  • Mounting: Surface mount device (SMD)
  • Package Size: 0.300" L x 0.285" W (7.62mm x 7.24mm)
  • Inductance: 30µH
  • Height: 0.225" (5.72mm) when seated
  • Status: Obsolete
  • Standard Package: 500 units
  • Temperature Range: 0°C ~ 70°C

You May Also Be Interested in

Halo Electronics Inc
ISO MOD 1G DUAL 48P SMD T/R
Need more? Email Us
Welwyn Components Limited
PULSE XFMR 1:1:1 980UH
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G DUAL POE 0.35A X-TEMP
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
Pulse
MODULE TRANSFMR SNGL LAN 12P SMD / Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount
Lowest to $3.4211
Pulse
PULSE XFMR 1:1.41 TX 1:1 RX
Lowest to $6.2485
Pulse
IC CHIP
Need more? Email Us
Pulse
PULSE XFMR 1CT:1CT TX 1CT:1CT RX
Lowest to $3.6419

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess