EN
  • EN
  • DE

DELL M393A1K43DB2-CWE - 8GB 1Rx8 PC4-25600-R DDR4-3200Mhz

Part No DELL M393A1K43DB2-CWE - 8GB 1Rx8 PC4-25600-R DDR4-3200Mhz
Manufacturer Dell
Catalog IT infrastructure Memory
Description 8GB 1Rx8 PC4-25600-R DDR4-3200Mhz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1393421-DELL M393A1K43DB2-CWE - 8GB 1Rx8 PC4-25600-R DDR4-3200Mhz
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL M393A1K43DB2-CWE - 8GB 1Rx8 PC4-25600-R DDR4-3200Mhz CAD Model

Description

The DELL M393A1K43DB2-CWE is an 8GB DDR4 memory module that represents a significant upgrade for compatible Dell servers and workstations. Operating at a speed of 3200MHz, it is one of the faster memory modules available for Dell systems, offering substantial bandwidth improvements for data-intensive applications and multitasking environments. The use of DDR4 technology ensures higher data transfer rates, increased capacity, and improved power efficiency over older memory technologies. This module's PC4-25600-R rating indicates it is designed to meet the rigorous demands of server environments, offering reliable performance and stability for critical applications. The 1Rx8 configuration denotes a single rank of memory chips, optimized for compatibility and performance in Dell systems. This combination of speed, capacity, and efficiency makes the DELL M393A1K43DB2-CWE an excellent choice for businesses looking to enhance their Dell servers or workstations with more responsive and efficient memory, ensuring smooth operation of demanding applications and services.

You May Also Be Interested in

Dell
DELL P9RN2
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us
Dell
128MB 16x72 PC100 100MHz
Need more? Email Us
Dell
DELL M393B5170FH0-CH9
Need more? Email Us
Dell
8GB 2Rx8 PC4-21300 DDR4-2666MHz - Half Height
Need more? Email Us
Dell
4GB 2Rx4 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess