EN
  • EN
  • DE

S553-6500-C8-F

Part No S553-6500-C8-F
Manufacturer Bel Fuse Inc.
Catalog Pulse Transformers
Description PULSE XFMR 1:2TX/1:1RX 1.5/1.8MH / 1.5mH, 1.8mH T1/E1 (Octal) Pulse Transformer 1:2 Transmitter, 1:1 Receiver Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Pulse Transformers
Mfr Bel Fuse Inc.
Package Bulk
Product Status Obsolete
Transformer Type T1/E1 (Octal)
Inductance 1.5mH, 1.8mH
Mounting SMD (SMT)
Dimension 1.045" L x 0.300" W (26.54mm x 7.62mm)
Height - Seated (Max) 0.290" (7.37mm)
Temperature Range - Operating -40°C ~ 85°C
Other Names S5536500C8-F
Standard Package 400
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 1232781-S553-6500-C8-F
Ultra Librarian 3D Model Ultra Librarian S553-6500-C8-F CAD Model

Description

The S553-6500-C8-F is a T1/E1 (Octal) pulse transformer designed for use in transformers.

  • Height when Seated: 0.290" (7.37mm)
  • Operating Temperature Range: -40°C to 85°C
  • Mounting: SMD (SMT)
  • Package: Bulk
  • Standard Package: 400
  • Dimension: 1.045" L x 0.300" W (26.54mm x 7.62mm)
  • ECCN: EAR99
  • REACH: Unaffected
  • Status: Obsolete

You May Also Be Interested in

Halo Electronics Inc
ISO MOD 1G DUAL POE 0.35A X-TEMP
Need more? Email Us
Pulse
MODULE TRANSFORMER
Lowest to $3.9275
Pulse
MODULE TRANSFORMER / LAN Pulse Transformer 1CT:1CT Surface Mount
Need more? Email Us
Pulse
PULSE XFMR 1:1.41 TX 1:1 RX
Lowest to $6.2485
Pulse
MODULE TRANSFORMER / LAN Pulse Transformer 1CT:1CT Surface Mount
Need more? Email Us
TDK Corporation
TRANSFORMERS FOR BMS
Need more? Email Us
Pulse
MODULE INTERFACE SNGL LAN 10BT
Lowest to $4.0464
Halo Electronics Inc
ISO MOD 1G 24P SMD T/R
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G DUAL 48P SMD T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess