EN
  • EN
  • DE

S553-0716-00-F

Part No S553-0716-00-F
Manufacturer Bel Fuse Inc.
Catalog Pulse Transformers
Description PULSE XFMR 1:1 TX/1:1 RX 140UH / 140µH LAN 10G Base-T Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Pulse Transformers
Mfr Bel Fuse Inc.
Package Bulk
Product Status Obsolete
Transformer Type LAN 10G Base-T
Inductance 140µH
Mounting SMD (SMT)
Dimension 0.800" L x 0.285" W (20.32mm x 7.24mm)
Height - Seated (Max) 0.230" (5.84mm)
Other Names S553071600-F
Standard Package 900
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 1232785-S553-0716-00-F
Ultra Librarian 3D Model Ultra Librarian S553-0716-00-F CAD Model

Description

The Bel Fuse Inc. S553-0716-00-F is a pulse transformer used in LAN 10G Base-T.

  • Inductance: 140μH
  • Height-Seated (Max): 0.230" (5.84mm)
  • Package: Bulk
  • Dimension: 0.800" L x 0.285" W (20.32mm x 7.24mm)
  • Mfr: Bel Fuse Inc.
  • Other Names: S553071600-F
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS: 8504.31.2000
  • MSL Level: 1 (Unlimited)
  • ET (Volt-Time): Not specified

You May Also Be Interested in

Pulse
TRANSFORMER
Lowest to $2.5179
Pulse
MODULE 10BASE-T INTRFACE 1:1 SMD / Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Pulse
MODULE TRANSFORMER / LAN Pulse Transformer 1CT:1CT Surface Mount
Need more? Email Us
Pulse
MODULE TRANSFORMER / LAN Pulse Transformer 1CT:1CT Surface Mount
Need more? Email Us
Pulse
MODULE SINGLE GIGABIT LAN 24SOIC / LAN 1000 Base-T Pulse Transformer 1CT:1CT Surface Mount
Lowest to $2.6900
VACUUMSCHMELZE
Pulse Transformers GateDrive Transf PTH 1:1 260uVs 500V
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Pulse
MODULE TRANSFMR SNGL LAN 12P SMD / Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount
Lowest to $3.4211

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess