EN
  • EN
  • DE

DELL M378A1K43BB2-CRC - 8GB 1Rx8 PC4-19200U DDR4-2400MHz

Part No DELL M378A1K43BB2-CRC - 8GB 1Rx8 PC4-19200U DDR4-2400MHz
Manufacturer Dell
Catalog IT infrastructure Memory
Description 8GB 1Rx8 PC4-19200U DDR4-2400MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1393339-DELL M378A1K43BB2-CRC - 8GB 1Rx8 PC4-19200U DDR4-2400MHz
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL M378A1K43BB2-CRC - 8GB 1Rx8 PC4-19200U DDR4-2400MHz CAD Model

Description

The DELL M378A1K43BB2-CRC is an 8GB DDR4 memory module designed to boost the performance of compatible Dell desktop systems. Operating at a speed of 2400MHz, it allows for faster data processing and smoother multitasking, enhancing the overall system responsiveness. The module's 288-pin DIMM form factor makes it suitable for installation in a wide range of desktop configurations that support DDR4 technology. Its single-rank (1Rx8) configuration is optimized for compatibility and stability, making it an excellent choice for users looking to upgrade their system's memory capacity for improved performance in everyday computing tasks, gaming, and basic content creation. The PC4-19200U specification indicates its ability to deliver high-speed data transfer rates, ensuring that systems equipped with this module can handle more demanding applications and workflows with ease. Designed to work seamlessly with Dell's desktop product line, this memory module offers a reliable and cost-effective solution for extending the usable life of existing systems or for enhancing the specs of new builds. Its compatibility with DDR4 technology also makes it energy-efficient, reducing power consumption and heat generation compared to older DDR3 modules, thus promoting a longer lifespan of the system components.

You May Also Be Interested in

Dell
DELL KTD-PE426D8/16G
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
DELL M393B5170FH0-CH9
Need more? Email Us
Dell
32GB 2Rx8 PC4-25600AA-R DDR4-3200MHz
Need more? Email Us
Dell
DELL SNPVM51CC/16G-OEM
Need more? Email Us
Dell
DELL M395T2953CZ4-CE65
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300U DDR2-667MHz
Need more? Email Us
Dell
DELL KP3H1
Need more? Email Us
Dell
8GB 2Rx4 PC2-5300P DDR2-667MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess