EN
  • EN
  • DE

08AN-2C6R-GK-C

Part No 08AN-2C6R-GK-C
Manufacturer Bel Fuse Inc.
Catalog Modular Connectors
Description CONN JACK 2X6 POEP 30W / 10 Port RJ45Through Hole 10/100/1000 Base-T, Power over Ethernet+ (PoE+)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics
Mfr Bel Fuse Inc.
Series MagJack®
Package Tray
Connector Type RJ45
Number of Ports 10
Number of Rows 2
Applications 10/100/1000 Base-T, Power over Ethernet+ (PoE+)
Mounting Type Through Hole
Orientation 90° Angle (Right)
Termination Solder
Height Above Board 1.004" (25.50mm)
LED Color Green, Yellow - Green, Yellow
Shielding Shielded, EMI Finger
Features Filter
Tab Direction Up and Down
Contact Material Copper Alloy
Contact Finish Gold
Temperature Range - Operating -40°C ~ 85°C
Contact Finish Thickness 50.0µin (1.27µm)
Shield Material Copper Alloy
Housing Material Polybutylene Terephthalate (PBT)
Standard Package 15
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1350814-08AN-2C6R-GK-C
Ultra Librarian 3D Model Ultra Librarian 08AN-2C6R-GK-C CAD Model

Description

The MagJack Connector is a highly reliable and efficient product from Bel Fuse Inc. that is perfect for use in a variety of applications.

  • Orientation: 90° Angle (Right)
  • Shielding: Shielded, EMI Finger
  • Height Above Board: 1.004" (25.50mm)
  • Package: Tray
  • Temperature Range: -40°C to 85°C
  • Applications: 10/100/1000 Base-T, Power over Ethernet+ (PoE+)
  • LED Color: Green, Yellow
  • Number of Ports: 10

You May Also Be Interested in

Molex, LLC
93627-3608 Molex Modular Connectors / Ethernet Connectors MXMag GIG 8CORE RJ45 INV LED GRNYLW/GRNY datasheet, inventory, & pricing.
Lowest to $9.5463
Hanrun
Shielded 1 Right Angle With LED Through Hole Modular/Ethernet Connector Jacks With Magnetics RoHS
Lowest to $3.2015
Molex, LLC
76170-1038 Molex High Speed / Modular Connectors Impact DC 3x8 Open S mpact DC 3x8 Open S datasheet, inventory, & pricing.
Lowest to $1.6445
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $14.7512
Molex, LLC
76460-5026 Molex High Speed / Modular Connectors Impact DC 2x16 GR Sn datasheet, inventory, & pricing.
Lowest to $29.1045
Molex, LLC
95503-2641 Molex Modular Connectors / Ethernet Connectors VERT PCB 6/4 RJ11 SMALL PANEL CUTOUT datasheet, inventory, & pricing.
Lowest to $1.8918
Molex, LLC
CONN MOD JACK 8P8C R/A UNSHLD
Lowest to $0.9500
Amphenol Commercial Products
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $1.4070
LINK-PP
RJ45 Jack Shielded 1 Through Hole With LED Through Hole Modular/Ethernet Connector Adapters RoHS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess