EN
  • EN
  • DE

0680-0750-01

Part No 0680-0750-01
Manufacturer Bel Fuse Inc.
Catalog Fuses
Description Fuse Chip 0.75A 125V Slow Blow 2-Pin Solder Pad Surface Mount T/R; 680075001
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Voltage Rating (DC) 125 V
Win Source Part Number 971416-0680-0750-01
Categories Fuses
Manufacturer Bel Fuse Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 0680-0750-01 CAD Model

Description

The 0680-0750-01 is a surface mount fuse from Bel Fuse Inc., designed for overcurrent protection in a variety of electronic applications. This fuse is characterized by its compact size and robust construction, making it suitable for densely populated circuit boards and harsh operating environments. It provides a reliable and fast-acting response to fault conditions, safeguarding sensitive components from damage caused by excessive current flow.

Applications:

  • Power supplies: Protects power supply circuits from overcurrent events.
  • Battery chargers: Safeguards battery charging circuits from damage due to short circuits or overloads.
  • Consumer electronics: Used in devices such as smartphones, tablets, and laptops to protect internal circuitry.
  • Industrial equipment: Provides overcurrent protection in industrial control systems and automation equipment.
  • LED lighting: Protects LED drivers and lighting circuits from surges and faults.

Features:

  • Surface mount design: Enables automated assembly and compact board layouts.
  • Fast-acting: Provides rapid response to overcurrent conditions, minimizing potential damage.
  • Ceramic body: Offers excellent high-temperature performance and resistance to environmental factors.
  • High interrupting rating: Capable of safely interrupting high fault currents.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Enhanced circuit protection: Prevents damage to sensitive components caused by overcurrent events.
  • Improved reliability: Reduces the risk of equipment failure and downtime.
  • Compact design: Allows for use in space-constrained applications.
  • Simplified assembly: Surface mount design facilitates automated assembly processes.
  • Compliance with safety standards: Meets industry safety requirements for overcurrent protection.

Additional Details:

The 0680-0750-01 fuse has a current rating of 7.5A and a voltage rating of 63V. It is designed to operate within a temperature range of -55°C to +125°C. The fuse is constructed with a ceramic body and silver-plated terminations to ensure reliable performance and corrosion resistance. Its compact size makes it an ideal choice for applications where board space is limited. It's also designed to meet various industry safety standards, ensuring a high level of protection for the circuits it serves.

You May Also Be Interested in

Littelfuse Inc.
FUSE BRD MNT 5A 32VAC 75VDC 1206
Lowest to $1.0884
Littelfuse Inc.
FUSE BOARD MOUNT 600MA 63VAC/VDC
Need more? Email Us
Mersen
MERSEN/FERRAZ SHAWMUT ATM12 Fuse, Fast Acting, 12A, ATM Series, 600V AC, 600V
Lowest to $3.7549
AVX Corporation
FUSE BOARD MOUNT 1A 63VDC 1206
Need more? Email Us
Bel Fuse Inc.
FUSE BRD MNT 3A 125VAC/VDC AXIAL
Need more? Email Us
Eaton Bussmann
FUSE GLASS 2A 250VAC 3AB 3AG / 2 A 250 V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4" x 1-1/4"
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 50MA 250VAC/VDC / 50 mA 250 V AC 250 V DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)
Need more? Email Us
Schurter Inc.
FUSE BRD MNT 2.5A 250VAC/VDC SMD
Need more? Email Us
Eaton Bussmann
FUSE GLASS 3.2A 250VAC 3AB 3AG / 3.2 A 250 V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4" x 1-1/4" (Axial)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3592 $59.2680
395+ $0.2957 $116.8015
605+ $0.2864 $173.2720
835+ $0.2772 $231.4620
1,080+ $0.2680 $289.4400
1,445+ $0.2402 $347.0890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,400 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess