EN
  • EN
  • DE

LN2308LT1G

Part No LN2308LT1G
Manufacturer Leshan Radio
Catalog Misc Products
Description 60V N-Channel Enhancement-Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Leshan Radio
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828040-LN2308LT1G
Ultra Librarian 3D Model Ultra Librarian LN2308LT1G CAD Model

Description

The LN2308LT1G is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Leshan Radio. It is designed for load switching, power management, and amplification in a variety of electronic circuits. MOSFETs are widely used due to their high input impedance and fast switching speeds.

Applications:

  • Load switching
  • Power management
  • DC-DC converters
  • Motor control
  • Amplification

Features:

  • P-Channel MOSFET
  • Low on-resistance (RDS(on))
  • Low gate threshold voltage
  • Surface Mount Device (SMD)
  • Small outline package

Benefits:

  • Efficient load switching with minimal power loss.
  • Enables precise power management in battery-powered devices.
  • Reduces board space requirements due to its small SMD package.
  • Enhances circuit reliability by minimizing power dissipation.
  • Simplified gate drive requirements due to the low gate threshold voltage.

Additional Details:

The LN2308LT1G is commonly available in a SOT-23 package. Its drain-source voltage (VDS) rating is typically -20V, and the continuous drain current (ID) rating is around -2.8A. The on-resistance (RDS(on)) is typically less than 100 mΩ at a gate-source voltage (VGS) of -4.5V. It's crucial to consult the datasheet for precise electrical characteristics such as gate charge, input capacitance, and output capacitance to ensure proper application and performance within the intended circuit. The operating temperature range is typically -55°C to +150°C. Proper heat sinking and thermal management may be required depending on the application and operating conditions.

This MOSFET is suitable for use in power supplies, communication equipment, and consumer electronics, where efficient switching and power management are required. When selecting a MOSFET, parameters such as drain-source voltage, drain current, on-resistance, and gate threshold voltage should be carefully considered to meet the specific requirements of the application.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
870+ $0.0575 $50.0250
2,120+ $0.0472 $100.0640
3,285+ $0.0457 $150.1245
4,515+ $0.0443 $200.0145
5,845+ $0.0428 $250.1660
7,815+ $0.0384 $300.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,530 pieces
MOQ: 870 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess