EN
  • EN
  • DE

AZ1117S-1.2TRE1

Part No AZ1117S-1.2TRE1
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog END - OF - LIFE
Description 1A LOW DROPOUT LINEAR REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1150208-AZ1117S-1.2TRE1
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AZ1117S-1.2TRE1 CAD Model

Description

The AZ1117S-1.2TRE1 is a low dropout positive voltage regulator manufactured by BCD Semiconductor Manufacturing Limited. It is designed to provide a stable and regulated 1.2V output voltage from a higher input voltage. This regulator is capable of delivering up to 1A of current, making it suitable for a variety of applications requiring a regulated 1.2V supply.

Applications

  • Core Voltage Regulation: Commonly used to provide a regulated 1.2V core voltage for low-power processors and microcontrollers.
  • Memory Power: Supplies power to low-voltage memory modules requiring a 1.2V supply.
  • Post Regulation for Switching Power Supplies: Provides a clean and stable 1.2V output after a switching power supply.
  • Low Voltage Logic Circuits: Employed in very low-voltage digital circuits that require a stable 1.2V supply.
  • Portable Devices: Suitable for providing regulated voltage in battery-powered portable devices, particularly those requiring low voltage operation.

Features

  • Low Dropout Voltage: Offers a low dropout voltage, allowing it to operate with a small difference between input and output voltage.
  • 1A Output Current: Capable of supplying up to 1A of output current.
  • 1.2V Fixed Output: Provides a fixed 1.2V regulated output.
  • Over Current Protection: Includes over current protection to prevent damage from excessive current draw.
  • Thermal Overload Protection: Features thermal overload protection to shut down the regulator in case of overheating.

Benefits

  • Stable Voltage Regulation: Provides a stable and regulated 1.2V output, ensuring reliable operation of connected devices.
  • Protection Features: Over current and thermal overload protection enhance the durability and longevity of the regulator and connected devices.
  • Wide Input Voltage Range: Operates over a wide input voltage range, providing flexibility in application design.
  • Simple Implementation: Requires minimal external components for operation, simplifying circuit design.
  • Compact Size: Available in a compact package, making it suitable for space-constrained applications.

Additional Details

The AZ1117S-1.2TRE1 typically comes in a SOT-223 package. It requires input and output capacitors for stable operation; the datasheet recommends specific values based on the application's requirements. The regulator's dropout voltage is typically around 1.1V at full load. It is designed to operate within a specific temperature range; refer to the datasheet for detailed operating temperature specifications.

You May Also Be Interested in

Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Rohm Semiconductor
Zener diode
Lowest to $1.5847
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess