EN
  • EN
  • DE

766161203GTR13

Part No 766161203GTR13
Manufacturer CTS Corporation
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1016699-766161203GTR13
Categories OEM Parts(0-9)
Manufacturer CTS Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 766161203GTR13 CAD Model

Description

The 766161203GTR13 is a thick film resistor network manufactured by CTS Corporation. This component comprises multiple resistors in a single package, providing a compact and efficient solution for various circuit applications. It is designed for applications requiring matched resistance values or where space is a constraint.

Applications

  • Voltage dividers: Used to create precise voltage levels in electronic circuits.
  • Current limiting: Employed to protect sensitive components from excessive current.
  • Pull-up/pull-down resistors: Utilized in digital circuits to define logic levels.
  • Feedback networks: Integrated into amplifier circuits for stable operation.
  • Filter circuits: Used in conjunction with capacitors and inductors to create signal filtering networks.

Features

  • Multiple resistors in one package: Reduces component count and board space.
  • Thick film construction: Provides excellent stability and reliability.
  • Surface-mount package: Facilitates automated assembly and compact designs.
  • RoHS compliant: Meets environmental standards for lead-free manufacturing.
  • Tight tolerance: Ensures accurate resistance values for precision applications.

Benefits

  • Space savings: Reduces board space compared to using discrete resistors.
  • Improved reliability: Integrated construction enhances overall circuit reliability.
  • Simplified assembly: Surface-mount package allows for automated assembly.
  • Accurate performance: Tight tolerance ensures accurate resistance values.
  • Cost-effective: Reduces component count and assembly time.

Additional Details

The 766161203GTR13 resistor network has a resistance value of 20kΩ. It is designed to operate within specified power and voltage limits, as detailed in the CTS Corporation datasheet. The component's specifications include dimensions, number of resistors, and package type. The material composition of the resistive element and housing are selected for optimal performance and durability. It is compliant with industry standards for RoHS and other environmental regulations.

You May Also Be Interested in

TE Connectivity
Electrical Connector Cylindrical
Need more? Email Us
NXP / Nexperia
OT PLD 45 ns CDIP20
Need more? Email Us
Song Chuan Precision Company
Lowest to $0.7819
Molex, LLC
Connector Accessories Kit
Lowest to $2.5358
Toshiba Semiconductor and Storage
Need more? Email Us
Renesas Electronics America
FemtoClock™ Multi-Rate 3.3V LVPECLFrequency Synthesizer
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Song Chuan Precision Company
Electromechanical Relay SPST-NO 40A 24VDC 660Ohm Through Hole
Lowest to $1.8768
Song Chuan Precision Company
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess