EN
  • EN
  • DE

AS78L24ZTR-E1

Part No AS78L24ZTR-E1
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog END - OF - LIFE
Description 100mA POSITIVE VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1147475-AS78L24ZTR-E1
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AS78L24ZTR-E1 CAD Model

Description

The AS78L24ZTR-E1 is a positive voltage regulator manufactured by BCD Semiconductor Manufacturing Limited. This regulator is designed to provide a fixed 24V output voltage, making it suitable for applications requiring a stable and regulated high-voltage supply. It is part of BCD Semiconductor’s range of linear regulators. This is an End-of-Life (EOL) product.

Applications

  • High Voltage Power Supplies
  • Industrial Control Systems
  • Instrumentation Equipment
  • Motor Control Circuits
  • General Purpose Regulation

Features

  • Fixed 24V Output: Provides a stable and precise output voltage.
  • Internal Current Limiting: Protects the regulator and the load from overcurrent conditions.
  • Thermal Shutdown Protection: Shuts down the regulator to prevent overheating and damage.
  • Short Circuit Protection: Protects the regulator from damage due to short circuits.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.

Benefits

  • Stable Output Voltage: Ensures consistent performance of connected components.
  • Enhanced System Reliability: Protects against overcurrent, thermal overload, and short circuit conditions.
  • Reduced Power Consumption: Minimizes energy waste and extends battery life in portable applications.
  • Simplified Design: Requires minimal external components for operation.
  • Cost-Effective Solution: Offers a reliable and efficient regulation solution at a competitive price.

Additional Details

The AS78L24ZTR-E1 is typically packaged in a TO-92 package. While providing a stable 24V output, it's important to note its limitations in terms of output current capability, which is generally lower compared to higher-power regulators. Input and output capacitors are recommended for stable operation. The specific input voltage range, output voltage tolerance, maximum output current, and thermal characteristics can be found in the official datasheet from BCD Semiconductor Manufacturing Limited. Please be aware of its End-of-Life (EOL) status; carefully assess its suitability for new and long-term applications, considering alternative options if necessary.

You May Also Be Interested in

NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess