EN
  • EN
  • DE

LM34CZ/NOPB

Part No LM34CZ/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP ANLG VOLT TO-92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Sensor Type Analog, Local
Sensing Temperature - Local -40°F to 230°F
Output Type Analog Voltage
Supply Voltage - Operating 4 V to 30 V
Resolution 10mV/°F
Accuracy - Highest (Lowest) ±2°F
Testing Conditions 77°F
Temperature Range - Operating -40°C to 110°C
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1053867-LM34CZ/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM34CZ/NOPB CAD Model

Description

Product Overview: LM34CZ/NOPB

The LM34CZ/NOPB is a precision analog temperature sensor developed by Texas Instruments, designed to provide accurate temperature measurements in degrees Fahrenheit. This sensor is a popular choice for a wide range of applications due to its ease of use, reliability, and high level of accuracy.

Key Features

  • Linear Scale Factor: The LM34CZ/NOPB provides a linear scale factor of 10mV/°F, which simplifies its integration into systems as no complex calculations are required to interpret the readings.
  • Wide Operating Range: This temperature sensor operates effectively over a temperature range of -40°F to 230°F, making it suitable for various environments and applications.
  • Low Power Consumption: With its low power requirements, the LM34CZ/NOPB is ideal for battery-powered and portable applications where power efficiency is critical.
  • Calibrated Directly in Fahrenheit: The device is calibrated directly in Fahrenheit, eliminating the need for additional conversion steps that could introduce errors.
  • No External Calibration Needed: It is factory-calibrated and does not require any additional calibration, ensuring consistent performance across all devices.
  • Easy to Interface: The sensor's analog output can be directly connected to a microcontroller's ADC input, making it straightforward to integrate into digital systems.

Applications

The LM34CZ/NOPB is versatile and can be used in a variety of applications, including:

  • Climate control systems
  • Environmental monitoring
  • Automotive temperature monitoring
  • Data logging
  • Medical and laboratory equipment
  • Consumer electronics
  • Industrial temperature control

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM34CZ/NOPB is no exception. The device is available in a TO-92 package, which is easy to mount and suitable for commercial-grade applications. It is also designated as NOPB (No Lead (Pb) Free), which means it complies with RoHS standards for lead-free components, making it an environmentally friendly choice for manufacturers concerned with sustainability.

Whether you are developing a sophisticated climate control system or a simple temperature monitoring device, the LM34CZ/NOPB from Texas Instruments stands out as a reliable and precise solution for your temperature sensing needs.

You May Also Be Interested in

Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
NXP / Nexperia
SENSOR TEMP I2C/SMBUS 8TSSOP
Lowest to $1.5697
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $2.0346
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.4533
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $1.7303

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8633 $55.4532
9+ $11.3750 $102.3750
14+ $11.0196 $154.2744
19+ $10.6641 $202.6179
25+ $10.3086 $257.7150
33+ $9.2422 $304.9926
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 954 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess