EN
  • EN
  • DE

HC32.C.030.S

Part No HC32.C.030.S
Manufacturer Banner Engineering Corporation
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960582-HC32.C.030.S
Categories OEM Parts(F-I)
Manufacturer Banner Engineering Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HC32.C.030.S CAD Model

Description

The HC32.C.030.S is a fiber optic cable assembly manufactured by Banner Engineering Corporation. It is designed for use with Banner Engineering's fiber optic sensors to transmit light signals between the sensor and the target object.

Applications

  • Object detection: Used in applications where small or difficult-to-reach objects need to be detected.
  • Edge detection: Employed to detect the edges of materials or objects.
  • Part counting: Utilized in automated systems for counting parts on a production line.
  • Position sensing: Used to determine the position of an object within a machine or process.
  • Small part verification: Verifying the presence or absence of small components in assembly processes.

Features

  • Durable construction: The cable is constructed to withstand harsh industrial environments.
  • Flexible cable: Allows for easy routing and installation in tight spaces.
  • Precise light transmission: Ensures accurate and reliable signal transmission for consistent sensor performance.
  • Cuttable fiber: Some versions might be cuttable to allow for custom lengths.
  • Chemical Resistance: Resistant to many common industrial chemicals.

Benefits

  • Improved sensing accuracy: Ensures reliable detection of objects, even in challenging environments.
  • Reduced downtime: Durable construction minimizes the need for frequent replacements.
  • Increased productivity: Accurate and reliable sensing improves the efficiency of automated systems.
  • Easy installation: Flexible cable simplifies installation and reduces setup time.
  • Cost-effective solution: Provides a reliable sensing solution at a competitive price.

Additional Details

The HC32.C.030.S typically consists of a fiber optic cable with connectors on each end, allowing for easy connection to Banner Engineering's fiber optic sensors and amplifiers. The cable's length is 0.3 meters, and the fiber type is likely a plastic optical fiber (POF) or glass optical fiber, depending on the specific model and application requirements. Its jacket material is designed for industrial environments and is resistant to abrasion and chemicals. The numerical aperture (NA) of the fiber determines the light-gathering ability, impacting performance at longer distances or with diffuse targets. Ensure compatibility with your specific Banner Engineering sensor model before use.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess