EN
  • EN
  • DE

2SA957

Part No 2SA957
Manufacturer Inchange Semiconductor Company Limited
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1036693-2SA957
Categories OEM Parts(0-9)
Manufacturer Inchange Semiconductor Company Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SA957 CAD Model

Description

The 2SA957 is a PNP silicon transistor manufactured by Inchange Semiconductor Company Limited. It is commonly used in audio amplification and general-purpose switching applications due to its good linearity and gain characteristics.

Applications:

  • Audio Amplifiers: Used in the amplification stages of audio signals, enhancing signal strength and clarity.
  • Switching Circuits: Employed as a switch to control the flow of current in various electronic circuits.
  • Signal Processing: Functions as a key component in signal processing circuits, shaping and modifying signals as needed.
  • Driver Stages: Utilized to drive larger loads, such as relays or other transistors.
  • General Purpose Amplification: Suitable for various general-purpose amplification applications.

Features:

  • PNP Transistor: Enables efficient current flow in specific circuit configurations.
  • High Gain: Provides substantial signal amplification, enhancing sensitivity.
  • Low Noise: Minimizes the introduction of noise, ensuring signal clarity.
  • Good Linearity: Maintains signal integrity, minimizing distortion.
  • Small Package: Designed for compact integration into modern electronic devices.

Benefits:

  • Enhanced Audio Quality: Improves the amplification of audio signals with minimal distortion and noise.
  • Efficient Switching: Provides rapid and reliable switching in electronic circuits.
  • Compact Design: Allows for smaller and more densely populated circuit boards.
  • Increased System Reliability: Contributes to the stable and reliable operation of electronic systems.
  • Versatile Application: Suitable for a wide range of amplification and switching applications.

The 2SA957 is characterized by its collector current, collector-emitter voltage, and DC current gain. Its compact design makes it ideal for use in space-constrained applications, while its performance characteristics ensure reliable operation. This transistor is designed to provide efficient amplification and switching capabilities, making it a suitable choice for various electronic applications, including audio systems, control circuits, and signal processing equipment.

You May Also Be Interested in

TE Connectivity
Electrical Connector Cylindrical
Need more? Email Us
TE Connectivity
PS2011 Proximity Device
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Molex, LLC
Header Connector, cable Mount, plug, 14 Contacts, 0.079 Pitch
Lowest to $0.1508
Texas Instruments
Need more? Email Us
Molex, LLC
Connector Accessories Kit
Lowest to $2.5358
Molex, LLC
1.50mm Pitch, Pico-SPOX Female Crimp Terminal, Pre-Plated Tin (Sn), 26-30 AWG, Reel
Lowest to $0.0173
Song Chuan Precision Company
Need more? Email Us
Renesas Electronics America
FemtoClock™ Multi-Rate 3.3V LVPECLFrequency Synthesizer
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess