EN
  • EN
  • DE

2SD1444

Part No 2SD1444
Manufacturer Inchange Semiconductor Company Limited
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 965119-2SD1444
Categories OEM Parts(0-9)
Manufacturer Inchange Semiconductor Company Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SD1444 CAD Model

Description

The 2SD1444 is a silicon NPN epitaxial planar transistor designed for high-current switching applications. It's primarily used in power amplifiers and switching circuits, offering good linearity and high breakdown voltage. This transistor is known for its robustness and reliability in demanding industrial and consumer electronic applications.

Applications:

  • Power Amplifiers: Used in audio and signal amplification stages.
  • Switching Regulators: Employed in DC-DC converters and power supplies.
  • Motor Control Circuits: Drives small to medium sized DC motors.
  • Inverter Circuits: Used in power inverters for converting DC to AC.
  • General Purpose Switching: Functions as a switch in various electronic circuits.

Features:

  • High Collector Current: Capable of handling substantial collector current.
  • High Breakdown Voltage: Ensures safe operation in high voltage circuits.
  • Low Saturation Voltage: Minimizes power loss during switching.
  • Fast Switching Speed: Suitable for high-frequency switching applications.
  • Epitaxial Planar Structure: Provides excellent reliability and performance.
  • NPN Transistor: General purpose NPN configuration.

Benefits:

  • Efficient Power Amplification: Provides high gain with good linearity.
  • Reliable Switching Performance: Ensures stable and efficient switching operation.
  • Reduced Power Loss: Low saturation voltage minimizes heat dissipation.
  • High-Frequency Operation: Suitable for use in high-speed switching circuits.
  • Robust Design: Withstands high voltage and current stress.

Additional Details:

The 2SD1444 typically comes in a TO-220 package, facilitating easy mounting and heat sinking. Its electrical characteristics include a high DC current gain (hFE), which allows for efficient amplification. The maximum collector-emitter voltage (VCEO) and collector current (IC) ratings are specified to ensure safe operating conditions. The transistor's power dissipation capability is also an important factor to consider, requiring adequate heat sinking in high-power applications. The switching times, including turn-on and turn-off times, are relatively fast, making it suitable for pulse-width modulation (PWM) control and other high-frequency switching applications. Proper biasing is critical for optimal performance and reliability.

Care should be taken to avoid exceeding the maximum ratings for voltage, current, and power dissipation to prevent damage to the transistor. A heat sink is generally required when operating at higher power levels to maintain the junction temperature within acceptable limits. The 2SD1444 is a versatile transistor suitable for a wide range of applications requiring high current and voltage switching capabilities.

You May Also Be Interested in

Molex, LLC
Header Connector, cable Mount, plug, 14 Contacts, 0.079 Pitch
Lowest to $0.1508
Molex, LLC
Connector Accessories Kit
Lowest to $2.5358
Song Chuan Precision Company
Electromechanical Relay SPST-NO 40A 24VDC 660Ohm Through Hole
Lowest to $1.8768
NXP / Nexperia
OT PLD 45 ns CDIP20
Need more? Email Us
Dell
Need more? Email Us
Hewlett Packard
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Song Chuan Precision Company
Lowest to $0.7819
NXP / Nexperia
1K X 4 OTPROM 55 ns CDIP18
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess