EN
  • EN
  • DE

UPD78F0756MC(R)-CAB-E1-AX

Part No UPD78F0756MC(R)-CAB-E1-AX
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description Compact, Low-power 8-bit Microcontrollers for Lighting and Power Control Applications (Non Promotion)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103245-UPD78F0756MC(R)-CAB-E1-AX
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD78F0756MC(R)-CAB-E1-AX CAD Model

Description

The UPD78F0756MC(R)-CAB-E1-AX is a microcontroller manufactured by Renesas Electronics. It belongs to the 78K0/Lx3 series of microcontrollers, known for their low power consumption and integrated peripherals, making them suitable for a range of embedded applications.

Applications

  • Consumer Electronics: Control for remote controls, handheld devices, and small appliances.
  • Industrial Control: Sensor interfaces, simple motor control, and data logging equipment.
  • Automotive: Subsystems within vehicles, such as lighting control or sensor monitoring systems.
  • Medical Devices: Portable medical equipment and monitoring devices for patient care.

Features

  • CPU Core: 78K0 core for efficient execution of instructions.
  • Memory: On-chip Flash memory for program storage. Memory sizes typically found ranging from 16KB to 64KB for similar devices. Includes on-chip RAM for data storage.
  • I/O Ports: Provides multiple general-purpose input/output (GPIO) pins for flexible interfacing with external devices.
  • Timers: Several timers/counters for precise timing control, PWM signal generation, and other timing-related functions.
  • Serial Communication: UART and SPI interfaces for serial data communication with other devices and systems.
  • A/D Converter: Analog-to-digital converter (ADC) for converting analog signals from sensors into digital data.
  • Low Power Consumption: Designed for low-power operation, allowing for use in battery-powered and energy-efficient applications.
  • Interrupt Controller: Multiple interrupt sources supported, enabling real-time response to external events and signals.

Benefits

  • Cost Reduction: Integrated peripherals minimize the need for external components, resulting in lower system costs.
  • Extended Battery Life: Low power consumption contributes to longer battery life for portable devices.
  • Versatile Application: Suitable for a wide range of applications thanks to flexible architecture and integrated peripherals.
  • Ease of Development: Comprehensive development tools and documentation streamline software development.
  • Compact Size: Available in various package options, allowing for integration in space-constrained applications.

Additional Details

The UPD78F0756MC(R)-CAB-E1-AX typically operates at a supply voltage range of 1.8V to 5.5V. It is available in different package options, including QFP and LQFP. The operating temperature range is typically from -40°C to +85°C. Programming is performed through a dedicated programming interface using a Renesas programmer. For detailed electrical characteristics and timing diagrams, refer to the device's datasheet.

You May Also Be Interested in

U-blox
Lowest to $110.7143
Microchip Technology
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
LSI Computer Systems
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess