Products specifications Report Issue?

Category Test and Measurement - Oscilloscopes
Mfr B&K Precision
Series 2532
Package Box
Product Status Obsolete
Type Bench, Digital
Bandwidth 40 MHz
Channels 2
Display Type LCD - Color
Interface USB
Function Record, Playback, Save, Trend
Sampling Rate (Per Second) 500M
Input Impedance 1M - 13pF
Rise Time (Typ) 8.8 ns
Voltage - Input (Max) CAT II 300V
Voltage - Supply 100 ~ 240VAC
Includes Software, USB Cable
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9030.20.1000
Win Source Part Number 540598-2532
Ultra Librarian 3D Model Ultra Librarian 2532 CAD Model

Description

The 540598-2532 is a digital bench oscilloscope from B&K Precision.

  • Series: 2532
  • Bandwidth: 40 MHz
  • Channels: Two
  • Sampling Rate: 500M per second
  • Interface: USB
  • Includes: Software and a USB cable
  • Display: Color LCD
  • Package: Compact and sturdy box
  • Voltage Supply: 100 ~ 240VAC
  • ECCN: EAR99

You May Also Be Interested in

Broadcom Limited
24 port Gigabit Ethernet + L2 Switc
Lowest to $65.1941
ECAD model for BCM56307B1IEBG
Mitsubishi
Need more? Email Us
ECAD model for M5M27C101K-12
Cree Inc.
Need more? Email Us
ECAD model for XPEAMB-L1-A30-N4-C-01
Heraeus
Lowest to $3.5528
ECAD model for PT1000B
Hynix Semiconductor
Need more? Email Us
ECAD model for YACF4F1C9SCC-060A
Realtek
Lowest to $36.4548
ECAD model for RTL8111GS-CG
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ECAD model for STK7562J
WIN SOURCE
Need more? Email Us
ECAD model for SIP01-1.778 1*21P 180D L=12.1
XLSemi
Need more? Email Us
ECAD model for XL5005E1

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.5544 $67.7720
12+ $11.1224 $133.4688
19+ $10.7744 $204.7136
25+ $10.4264 $260.6600
33+ $10.0798 $332.6334
43+ $9.0371 $388.5953
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,190 pieces
MOQ: 5 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention