Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series MEMS
Package Box
Product Status Obsolete
Sensor Type Gyroscope, 2 Axis
Sensing Range ±100°/sec
Interface Analog
Sensitivity 10mV/°/s
Voltage - Supply 2.7V ~ 3.6V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part LPR410AL
Other Names -497-10730,479-10730,497-10730,479-10730,STEVALMKI098V1
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283661-STEVAL-MKI098V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI098V1 CAD Model

Description

STEVAL-MKI098V1 - Motion MEMS and Environmental Sensor Evaluation Board from STMicroelectronics

The STEVAL-MKI098V1 is a comprehensive evaluation platform designed by STMicroelectronics, aimed at facilitating the testing and development of various MEMS (Micro-Electro-Mechanical Systems) sensors. This board is part of the ST's portfolio of plug-and-play modules for the quick assessment of sensor features and capabilities in an array of applications, from wearable devices to motion monitoring and environmental sensing.

At the heart of the STEVAL-MKI098V1 lies a powerful combination of motion MEMS and environmental sensors. This includes accelerometers, gyroscopes, magnetometers, and pressure sensors, which together provide a full suite of data that can be used to monitor and analyze movement, orientation, and environmental conditions. The integration of these sensors makes the board particularly useful for the development of advanced algorithms for sensor fusion, activity recognition, and navigation systems.

The board is designed with a user-friendly interface that allows for seamless connection to ST's development ecosystem. It supports standard communication protocols, including I²C, SPI, and UART, enabling it to interface with most microcontrollers and processors. This flexibility ensures that developers can integrate the STEVAL-MKI098V1 into their existing projects with minimal hassle.

The onboard software, part of the Unico GUI (Graphical User Interface), allows for easy configuration of sensor parameters and real-time data visualization. This intuitive interface is a key feature for engineers who need to quickly adjust settings and analyze sensor data without deep diving into code.

The STEVAL-MKI098V1 is not only a tool for development but also a means to accelerate the prototyping process. Its compact design and pre-mounted sensors reduce the need for additional hardware and simplify the integration of the board into prototypes and end products.

In summary, the STEVAL-MKI098V1 evaluation board is an invaluable asset for developers working with STMicroelectronics' MEMS sensors. Its comprehensive sensor suite, ease of use, and compatibility with existing development platforms make it an ideal choice for a wide range of applications in the rapidly growing field of smart sensors and IoT devices.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR LMT88-9
Need more? Email Us
ECAD model for LMT88-9EVM
Analog Devices Inc.
BOARD EVAL TILT 2 AXIS ADXL203
Need more? Email Us
ECAD model for EVAL-CN0189-SDPZ
CEVA
FSP200 REFERENCE MODULE
Need more? Email Us
ECAD model for FSP200 REFERENCE MODULE
Texas Instruments
EVAL MODULE FOR LMT70
Need more? Email Us
ECAD model for LMT70EVM
Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us
ECAD model for 430BOOST-TMP006
Microchip Technology
KIT MGC3130 SINGLE ZONE HILLSTAR
Need more? Email Us
ECAD model for DM160218
Pololu Corporation
QTR-HD-07A REF ARRAY 7CHNL
Need more? Email Us
ECAD model for 4207
Texas Instruments
EVAL BOARD FOR OPT3001
Need more? Email Us
ECAD model for OPT3001EVM
Kionix Inc.
EVAL BOARD FOR KXTI9-1001
Need more? Email Us
ECAD model for EVAL-KXTI9-1001

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention