EN
  • EN
  • DE

IQS263A-0-DNR

Part No IQS263A-0-DNR
Manufacturer Azoteq (Pty) Ltd
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description 3 CH. CAPACITVE SENSOR FOR SCROL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Mfr Azoteq (Pty) Ltd
Series IQ Switch®, ProxSense®
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Type Buttons, Slider, Wheel
Proximity Detection Yes
Number of Inputs 3
Interface I2C
Resolution 8 b
Voltage - Supply 1.8V ~ 3.6V
Current - Supply 100µA
Temperature Range - Operating -20°C ~ 85°C
Mounting Type Surface Mount
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Standard Package 4,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852984-IQS263A-0-DNR
Ultra Librarian 3D Model Ultra Librarian IQS263A-0-DNR CAD Model

Description

The Capacitive Touch Sensor (Part Number: 852984-IQS263A-0-DNR) is an integrated circuit used for interface and sensor applications from Azoteq (Pty) Ltd.

  • Sensor Type: Buttons, Sliders, and Wheels
  • Number of Inputs: 3
  • Interface: I2C
  • Resolution: 8 bits (Programmable)
  • Proximity Detection: Yes
  • Operating Voltage: 1.8V to 3.6V
  • Supply Current: 100µA
  • Mounting Type: Surface Mount
  • Package / Case: 10-VFDFN Exposed Pad

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 48SSOP
Need more? Email Us
Infineon Technologies
IC PROXIMITY SWITCH 8DSO
Need more? Email Us
Microchip Technology
QSLIDE TOUCH SLIDER IC | IC SENSOR TCH SLDR QSLDE 14TSSOP
Lowest to $4.5980
IDT, Integrated Device Technology Inc
IC TOUCH CTLR 8CH CAP 20VFQFPN
Lowest to $1.8399
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 28VFQFPN
Lowest to $6.2562
STMicroelectronics
Lowest to $75.2413
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 40VFQFPN
Need more? Email Us
Semtech Corporation
IC TOUCH BUTTON CTLR 32QFN
Need more? Email Us
STMicroelectronics
IC SENSOR S-TOUCH 16CH 32QFN
Lowest to $3.0492

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,738 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess