EN
  • EN
  • DE

TPSE337M010R006

Part No TPSE337M010R006
Manufacturer AVX Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AVX Corporation
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840998-TPSE337M010R006
Ultra Librarian 3D Model Ultra Librarian TPSE337M010R006 CAD Model

Description

The TPSE337M010R006 is a tantalum capacitor from AVX Corporation's TPSE series, designed for high-reliability and performance in demanding applications. This surface-mount device (SMD) features an E case size, offering a balance between capacitance and physical dimensions. It is well-suited for use in various electronic circuits that require stable capacitance and low ESR (Equivalent Series Resistance) characteristics.

Applications:

  • Decoupling: Stabilizes voltage for integrated circuits, reducing noise.
  • Filtering: Smooths out voltage variations in power supplies.
  • Bypass: Redirects high-frequency noise to ground.
  • Power Management: Supports efficient power distribution in electronic devices.
  • High-Reliability Applications: Suited for use in critical systems requiring robust performance.

Features:

  • Surface Mount Design: Enables automated assembly processes.
  • Solid Tantalum Construction: Provides excellent stability and reliability.
  • E Case Size: Offers a compromise between capacitance and physical size.
  • Stable Capacitance: Maintains consistent performance over a wide temperature range.
  • Low ESR (Equivalent Series Resistance): Minimizes power losses and heat generation.

Benefits:

  • Improved Circuit Performance: Ensures stable and reliable operation.
  • Optimized Board Space: E case size balances capacitance and physical dimensions.
  • Enhanced Reliability: Solid tantalum construction ensures long-term stability.
  • Simplified Manufacturing: Surface mount design is compatible with automated assembly.
  • Reduced Power Consumption: Low ESR minimizes heat and improves efficiency.

Additional Details:

The TPSE337M010R006 has a capacitance of 330µF (microfarads) with a tolerance of ±20%. The rated voltage is 10V (volts). It features a very low ESR (Equivalent Series Resistance) of 0.006 ohms at 100kHz. The operating temperature range is typically from -55°C to +125°C. The device is RoHS (Restriction of Hazardous Substances) compliant, ensuring it meets environmental regulations. It is crucial to consult the datasheet for the exact dimensions of the E case size to ensure proper PCB footprint design. Tantalum capacitors are sensitive to reverse voltage and overvoltage conditions, requiring appropriate protection circuitry to ensure safe and reliable operation.

You May Also Be Interested in

Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,460 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess