The TPSC686K010R0500 is a tantalum capacitor manufactured by AVX Corporation. This capacitor is part of the TPSC series, known for its low ESR (Equivalent Series Resistance) and high volumetric efficiency. It is designed for use in various electronic circuits where stable capacitance and low impedance are required.
Applications
- DC-DC converters
- Power management circuits
- Filtering and decoupling in digital circuits
- Portable electronic devices
- Industrial control systems
Features
- Low ESR
- High volumetric efficiency
- Stable capacitance over temperature
- Surface mount design
- Operating temperature range: -55°C to +125°C
- RoHS compliant
Benefits
- Improved power efficiency in DC-DC converters due to low ESR
- Reduced voltage ripple in power supplies
- Stable performance across a wide range of operating conditions
- Smaller footprint compared to traditional capacitors
- Easy integration into automated assembly processes
Additional Details
The TPSC686K010R0500 has a capacitance of 68µF (microfarads) with a tolerance of ±10%. Its voltage rating is 10V (volts). The ESR is 0.500 Ohms. It is a surface mount device (SMD) and comes in a standard EIA 6032 case size. The capacitor utilizes tantalum as its dielectric material, providing stable and reliable performance. Its construction and materials make it suitable for demanding applications where long-term reliability is crucial. The part is commonly used in decoupling applications where it effectively reduces noise and stabilizes voltage levels.