EN
  • EN
  • DE

SMP1330-999LF

Part No SMP1330-999LF
Manufacturer Skyworks Solutions Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SOT23
Manufacturer Skyworks Solutions Inc.
Manufacturer Homepage www.skyworksinc.com
Win Source Part Number 756711-SMP1330-999LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMP1330-999LF CAD Model

Description

The Skyworks SMP1330-999LF is a silicon PIN diode designed for a variety of RF and microwave applications, including switches, attenuators, and phase shifters. This diode is characterized by its low insertion loss, high isolation, and fast switching speed, making it suitable for high-performance wireless communication systems. Its robust construction and reliable performance make it a popular choice for demanding applications.

Applications

  • RF Switches: Used in antenna switches, band selection switches, and transmit/receive switches.
  • RF Attenuators: Employed in variable attenuators for controlling signal levels.
  • RF Phase Shifters: Used in phase shifters for beam steering and signal processing.
  • Radar Systems: Utilized in radar transceivers for signal control and switching.
  • Wireless Communication Systems: Used in cellular base stations, Wi-Fi access points, and other wireless infrastructure.

Features

  • Low Insertion Loss: Minimizes signal attenuation in the on-state.
  • High Isolation: Provides excellent signal isolation in the off-state.
  • Fast Switching Speed: Enables rapid switching between different states.
  • Low Capacitance: Minimizes signal distortion and maintains signal integrity at high frequencies.
  • Surface Mount Package: Allows for easy assembly and integration into circuit boards.
  • RoHS Compliant: Meets environmental standards for hazardous substance content.

Benefits

  • Improved System Performance: Low insertion loss and high isolation enhance signal quality and system performance.
  • Fast Switching: Enables rapid switching and dynamic control in RF systems.
  • Reduced Signal Distortion: Low capacitance minimizes signal distortion at high frequencies.
  • Simplified Assembly: Surface mount package simplifies assembly and reduces manufacturing costs.
  • Reliable Operation: Robust construction ensures reliable performance in demanding environments.

Additional Details

The SMP1330-999LF typically features a forward voltage of around 0.8V and a reverse breakdown voltage of greater than 50V. The diode capacitance is typically less than 0.3 pF. The switching speed is typically in the nanosecond range. The package is a small SOD-323 package suitable for surface mount technology. The operating temperature range is typically -55°C to +150°C. The device is designed to operate at frequencies ranging from RF to microwave frequencies. It also offers excellent linearity, making it suitable for applications requiring minimal signal distortion.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6260 $59.4700
225+ $0.5140 $115.6500
350+ $0.4978 $174.2300
480+ $0.4816 $231.1680
625+ $0.4655 $290.9375
830+ $0.4181 $347.0230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess