EN
  • EN
  • DE

F931A106MAAAHA

Part No F931A106MAAAHA
Manufacturer AVX Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2017
Reference case A
Manufacturer AVX Corporation
Manufacturer Homepage www.avx.com
Win Source Part Number 753184-F931A106MAAAHA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian F931A106MAAAHA CAD Model

Description

The AVX F931A106MAAAHA is a surface-mount tantalum capacitor designed for general-purpose applications. It features a capacitance of 10µF (microfarads) and a voltage rating of 10V (volts). Tantalum capacitors are known for their stable performance, high volumetric efficiency, and long lifespan. The 'F93' series indicates a specific product line within AVX's tantalum capacitor offerings.

Applications:

  • Power supply decoupling: Used to stabilize voltage levels and reduce noise in electronic circuits.
  • Filtering: Implemented in power lines and signal paths to remove unwanted frequencies.
  • Energy storage: Used to store and release electrical energy in various applications.
  • Timing circuits: Employed in oscillator circuits and timing applications.
  • General-purpose coupling: Used to couple AC signals while blocking DC signals.

Features:

  • Surface-mount technology (SMT): Facilitates automated assembly and reduces manufacturing costs.
  • Stable electrical characteristics: Provides consistent performance over a wide range of temperatures and frequencies.
  • High volumetric efficiency: Offers a high capacitance-to-volume ratio.
  • Long lifespan: Ensures reliable operation for an extended period.
  • RoHS compliant: Meets environmental standards for hazardous substance restriction.
  • Polarized capacitor: Requires proper polarity connection in the circuit.

Benefits:

  • Improved circuit performance: Enhances signal quality and reduces noise.
  • Increased system reliability: Ensures stable and consistent operation.
  • Simplified assembly process: Streamlines manufacturing and reduces production costs.
  • Reduced PCB space: Enables smaller and more compact product designs.
  • Compliance with environmental regulations: Meets industry standards for environmentally friendly products.

Additional Details:

The F931A106MAAAHA is designed for reliable performance in various electronic circuits. Key specifications include capacitance (µF), voltage rating (V), tolerance (%), equivalent series resistance (ESR), and operating temperature range. Refer to the AVX datasheet for detailed electrical characteristics, mechanical dimensions, and environmental specifications. Proper soldering techniques are crucial for reliable connection to the PCB. Tantalum capacitors are sensitive to reverse voltage, so it's essential to connect them with the correct polarity. The capacitor is constructed with high-quality materials to ensure durability and long-term performance. Its stable electrical characteristics make it a suitable choice for applications where consistent performance is required.

You May Also Be Interested in

Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $389.1212
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
670+ $0.0866 $58.0220
1,615+ $0.0716 $115.6340
2,500+ $0.0693 $173.2500
3,450+ $0.0670 $231.1500
4,465+ $0.0647 $288.8855
6,000+ $0.0578 $346.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess