EN
  • EN
  • DE

CP0603A1960BWTR

Part No CP0603A1960BWTR
Manufacturer AVX Corporation
Catalog RF Directional Coupler
Description DIRECTIONAL COUPLER 1960MHZ 0603
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Coupler Type Standard
Frequency 1.93GHz to 1.99GHz
Coupling Factor 9 ± 1dB
Applications PCS
Insertion Loss 0.8dB
Maximum Power Dissipation 3W
Isolation -24dB
Return Loss -21dB
Case / Package 0603
Win Source Part Number 202718-CP0603A1960BWTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CP0603A1960BWTR CAD Model

Description

CP0603A1960BWTR

The CP0603A1960BWTR sets a benchmark in electronic component design, offering superior frequency control capabilities.

Applications

  • Networking equipment
  • Broadcast systems
  • Robotics
  • Aerospace technology

Features and Benefits

  • Superior Stability: Ensures dependable modulation and frequency stability.
  • Energy Efficient: Designed for low power consumption without compromising performance.
  • Versatile Usage: Suitable for a wide range of electronic applications.

Choose the CP0603A1960BWTR for projects requiring top-tier frequency control and long-term reliability.

You May Also Be Interested in

Anaren
COUPLER HYBRID 2000-2300MHZ 5DB
Lowest to $5.4628
Anaren
COUPLER 90DEG 811-1000MHZ 3DB
Lowest to $4.3985
Anaren
COUPLER 90DEG 1700-2000MHZ 20DB
Lowest to $5.6650
Mini-Circuits
RF DIR COUPLER 5MHZ-1GHZ 5SMD
Lowest to $5.5766
Anaren
Lowest to $53.5816
Anaren
COUPLER HYBRID 2000-2300MHZ 30DB
Lowest to $9.0156
Anaren
Hybrid Coupler 3 dB, 90° | RF DIR COUPLER 2GHZ-2.3GHZ SMD
Need more? Email Us
Anaren
Hybrid Coupler 3 dB, 90°
Lowest to $1.4692
AVX Corporation
DIRECTIONAL COUPLER 1900MHZ 0603 / THIN-FILM DIRECTIONAL COUPLERS
Lowest to $0.4598

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess