EN
  • EN
  • DE

HF0BA1440A700

Part No HF0BA1440A700
Manufacturer AVX Corp/Kyocera Corp
Catalog RF Filters
Description SIGNAL CONDITIONING 1440 MHZ SIZ / 1.44GHz Frequency High Pass RF Filter (Radio Frequency) Bandwidth 1.2dB 19-ULGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>RF Filters
Mfr KYOCERA AVX
Series HF
Package Bulk
Frequency 1.44GHz
Filter Type High Pass
Insertion Loss 1.2dB
Mounting SMD (SMT)
Package / Case 19-ULGA
Dimension 0.306" L x 0.156" W (7.79mm x 3.98mm)
Height (Max) 0.022" (0.56mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Other Names 478-HF0BA1440A700
Standard Package 28
Win Source Part Number 1023183-HF0BA1440A700
Ultra Librarian 3D Model Ultra Librarian HF0BA1440A700 CAD Model

Description

The HF series RF filter from Kyocera AVX is a high pass filter designed to operate @ a frequency of 1.44GHz.

  • Package Size: 19-ULGA
  • Dimension: 0.306" L x 0.156" W (7.79mm x 3.98mm)
  • Filter Type: High Pass
  • Insertion Loss: 1.2dB
  • Height: 0.022" (0.56mm)
  • Ripple: No
  • Bandwidth: Not Specified
  • Mounting: SMD (SMT)
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8548.00.0000

You May Also Be Interested in

Qorvo US Inc.
2.4GHZ WI-FI IOT BANDBOOST FILTE
Lowest to $2.9105
Crystek Corporation
RF FILTER LOW PASS 15MHZ BNC
Need more? Email Us
Johanson Technology Inc.
2.45 GHz Band Pass Filter | RF FILTER BAND PASS 2.45GHZ 0805
Lowest to $0.3568
Taiyo Yuden
FILTER BALANCE 2.4GHZ BLUETOOTH
Lowest to $0.7191
Crystek Corporation
RF FILTER LOW PASS 2GHZ INLINE
Need more? Email Us
Qorvo US Inc.
3.7-3.98 GHZ, BPF, BAW
Lowest to $46.5672
Murata Electronics North America
RF Filters RoHS
Lowest to $39.2911
Walsin Technology Corporation
0402 RF Filters RoHS
Lowest to $0.1456
Johanson Technology Inc.
Ceramic Filters Low Pass 2450MHz 0.5dB 50Ohm SMD 6Pin T/R / FILTER LOWPASS 2.4GHZ WIFI
Lowest to $0.2474

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess