The 06035A221JAT2H is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation. It is designed for general-purpose applications requiring a stable capacitance value. This capacitor features a 220 pF capacitance with a tolerance of ±5% and a voltage rating specified within the datasheet. The 0603 case size is ideal for high-density circuit board designs.
Applications
- Bypass Capacitors
- Decoupling Capacitors
- Filtering
- Timing Circuits
- General Purpose Applications
Features
- Multilayer Ceramic Capacitor (MLCC)
- Surface Mount Device (SMD)
- 0603 Case Size
- 220 pF Capacitance
- ±5% Capacitance Tolerance
Benefits
- Effective noise filtering
- Stable operation across various conditions
- Small size for compact designs
- High reliability
- Cost-effective solution
Additional Details
The 06035A221JAT2H is manufactured using a ceramic dielectric material, providing excellent stability over temperature and voltage variations. MLCCs are known for their low equivalent series resistance (ESR) and equivalent series inductance (ESL), which contribute to their effectiveness in high-frequency applications. The surface-mount design facilitates automated assembly, reducing manufacturing costs and increasing production efficiency. The 0603 case size provides a good balance between capacitance value and physical size, making it suitable for many applications where space is a concern. Proper soldering techniques are essential to ensure reliable connection to the circuit board. It's critical to consult the manufacturer's datasheet for detailed specifications, including voltage rating, temperature coefficient, and recommended soldering profile.
These capacitors are commonly used in consumer electronics, communication equipment, and industrial control systems. They provide stable and reliable performance, making them a popular choice for general-purpose applications.