EN
  • EN
  • DE

SD18-1880R8UBA1

Part No SD18-1880R8UBA1
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts ( S )
Description SAW Duplexer 8-Pin SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1091992-SD18-1880R8UBA1
Categories OEM Parts( S )
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SD18-1880R8UBA1 CAD Model

Description

The SD18-1880R8UBA1 is a high-performance chip antenna manufactured by AVX Corporation, now a Kyocera AVX company. This antenna is designed for embedded wireless applications, offering a compact and efficient solution for transmitting and receiving radio frequency (RF) signals. It's engineered to operate within specific frequency bands suitable for various wireless communication standards.

Applications:

  • Wireless Communication Devices: Integrated in devices like smartphones, tablets, and laptops to enable Wi-Fi, Bluetooth, and other wireless connectivity.
  • IoT (Internet of Things) Devices: Used in smart home devices, wearable technology, and industrial sensors for reliable wireless communication.
  • Automotive Applications: Employed in in-car infotainment systems, telematics, and keyless entry systems.
  • Medical Devices: Used in wireless medical monitoring equipment and remote patient care systems.
  • Asset Tracking Systems: Integrated into tracking devices for real-time location monitoring and data transmission.

Features:

  • Compact Size: Small form factor allows for easy integration into space-constrained devices.
  • Surface Mount Technology (SMT): Designed for automated assembly and reflow soldering.
  • High Efficiency: Optimized for efficient signal transmission and reception.
  • Robust Construction: Durable design ensures reliable performance in various environmental conditions.
  • Specific Frequency Band Operation: Tuned to operate within defined frequency ranges for targeted wireless standards.

Benefits:

  • Improved Wireless Performance: Offers reliable and efficient wireless communication, enhancing device connectivity.
  • Easy Integration: Surface mount design simplifies the assembly process, reducing manufacturing costs.
  • Space Saving: Compact size allows for integration into small and portable devices.
  • Durable and Reliable: Designed to withstand environmental stresses, ensuring long-term performance.
  • Optimized for Specific Applications: Tailored frequency band operation enhances performance in targeted wireless communication systems.

Additional Details:

The SD18-1880R8UBA1 typically operates in frequency bands around 1.8 GHz, optimized for specific wireless standards such as GSM, DCS, or similar cellular bands. The antenna's compact dimensions allow for discreet integration into devices where space is a premium. The "R8" designation likely indicates specific matching network characteristics or performance parameters. AVX Corp/Kyocera AVX is a well-known manufacturer of high-quality passive components and antennas, making this chip antenna a dependable choice for applications requiring efficient and reliable wireless connectivity. The antenna's performance is carefully characterized to ensure optimal radiation patterns and impedance matching for specific application requirements.

You May Also Be Interested in

Level One
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess