EN
  • EN
  • DE

KNA16300C16MA5TS

Part No KNA16300C16MA5TS
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts (J - L)
Description Emi Noise Filter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1067641-KNA16300C16MA5TS
Categories OEM Parts(J-L)
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KNA16300C16MA5TS CAD Model

Description

The KNA16300C16MA5TS is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corp/Kyocera Corp. This capacitor is designed for general-purpose applications, offering stable performance and reliability in various electronic circuits. MLCCs are known for their compact size, high capacitance values, and excellent temperature stability, making them suitable for use in a wide range of electronic devices.

Applications:

  • Bypass Capacitors: Used to filter out noise and provide a stable power supply.
  • Decoupling Capacitors: Placed near integrated circuits to provide local energy storage.
  • Filtering: Utilized in filtering circuits to remove unwanted frequencies.
  • Timing Circuits: Employed in timing circuits for accurate timekeeping.
  • General-Purpose Circuits: Suitable for a wide range of general-purpose electronic circuits.

Features:

  • High Capacitance Value: Provides a substantial amount of capacitance in a small package.
  • Excellent Temperature Stability: Maintains stable performance over a wide temperature range.
  • Low ESR (Equivalent Series Resistance): Minimizes power losses and heat generation.
  • Surface Mount Technology (SMT): Designed for easy integration into surface-mount circuits.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits:

  • Improved Circuit Performance: Provides stable and reliable performance in various electronic circuits.
  • Reduced Noise: Filters out noise and provides a stable power supply.
  • Enhanced Reliability: Ensures reliable operation over a wide temperature range.
  • Compact Size: Allows for high-density circuit designs.
  • Environmentally Friendly: RoHS compliance ensures environmental responsibility.

Additional Details:

The KNA16300C16MA5TS MLCC is available in a standard case size, facilitating easy integration into circuit boards. The specific technical specifications, such as capacitance value, voltage rating, tolerance, and temperature coefficient, can be found in the device datasheet. It is crucial to consult the datasheet for detailed electrical characteristics and application guidelines to ensure optimal performance and reliability. The capacitor's construction and materials are designed to provide long-term stability and performance in demanding applications.

You May Also Be Interested in

Leshan Radio
Lowest to $0.0382
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Lowpower
Lowest to $0.0405
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Lowpower
Lowest to $0.0643
Samsung
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess