EN
  • EN
  • DE

LL2012-FHR18J

Part No LL2012-FHR18J
Manufacturer Toko America Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069731-LL2012-FHR18J
Categories OEM Parts(J-L)
Manufacturer Toko America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LL2012-FHR18J CAD Model

Description

The LL2012-FHR18J is a small, surface-mount inductor manufactured by Toko America Inc. This inductor is part of the LL series and is specifically designed for high-frequency applications, such as RF circuits and impedance matching. Its compact size and tight tolerance make it a suitable choice for wireless communication devices and other electronic equipment where space is limited and performance is critical.

Applications:

  • RF Circuits: Used in various radio frequency circuits, including amplifiers, oscillators, and mixers.
  • Impedance Matching Networks: Helps match impedance to ensure efficient power transfer in circuits.
  • Wireless Communication: Incorporated in smartphones, tablets, and other wireless devices for filtering and tuning.
  • LC Filters: Used as a component in LC filter circuits for signal conditioning and noise reduction.
  • Tuning Circuits: Found in tuning circuits within radio receivers and similar devices.

Features:

  • Small Form Factor: The 2012 package size (2.0mm x 1.2mm) is ideal for high-density mounting.
  • High-Frequency Performance: Designed to operate efficiently at high frequencies, crucial for RF applications.
  • Precise Inductance: Provides a specific inductance value, around 18nH as indicated by the 'R18' in the part number, with tight tolerance.
  • Shielded Construction: Minimizes electromagnetic interference (EMI) and cross-talk, ensuring signal integrity.
  • RoHS Compliant: Meets the Restriction of Hazardous Substances directive, making it environmentally friendly.

Benefits:

  • Enhanced Circuit Efficiency: Accurate inductance and high Q-factor improve circuit performance.
  • Reduced EMI: Shielding reduces unwanted electromagnetic radiation.
  • Space Saving: Small size allows for integration into compact devices.
  • Reliable Operation: High-quality materials and construction ensure long-term reliability.
  • Environmental Responsibility: RoHS compliance reduces environmental impact.

Additional Details:

The LL2012-FHR18J inductor provides a nominal inductance of 18 nH. The 'FHR' designation likely specifies the tolerance and construction details, as provided in the Toko America Inc. datasheet. These inductors are usually made of ceramic materials and are designed to withstand reflow soldering processes. They typically operate over a temperature range of -40°C to +85°C, making them suitable for various environmental conditions. Always refer to the official datasheet from Toko America Inc. for complete and accurate specifications before using this component.

You May Also Be Interested in

Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Lumileds
Lowest to $1.6320
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Lowpower
Lowest to $0.0643
Lowpower
Lowest to $0.0405
KIWI
Lowest to $0.0839
Leshan Radio
Lowest to $0.0222
Leshan Radio
Lowest to $0.0215
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess