The CX-17F-10.177041MHZ is a crystal oscillator manufactured by AVX Corp/Kyocera Corp. It is a precision timing component that generates a stable and accurate clock signal at a frequency of 10.177041 MHz. Crystal oscillators are essential in electronic circuits for synchronizing operations, controlling data transfer rates, and providing a reliable time base.
Applications
- Clock signal generation in microcontrollers and microprocessors.
- Timing reference in communication systems.
- Frequency control in wireless transceivers.
- Real-time clocks (RTCs).
- Frequency synthesizers and signal generators.
Features
- Precise and stable frequency output.
- Low aging characteristics for long-term stability.
- Small form factor for space-saving designs.
- Low power consumption.
- High shock and vibration resistance.
- Surface Mount Device (SMD).
Benefits
- Accurate timing and synchronization of electronic systems.
- Improved performance and reliability of circuits.
- Reduced jitter and phase noise.
- Simplified design with integrated oscillator circuitry.
- Suitable for harsh environments due to robust construction.
Additional Details
The CX-17F-10.177041MHZ is typically housed in a ceramic package for enhanced stability and environmental protection. The oscillator operates on a specific supply voltage, typically 3.3V or 5V, and consumes a relatively small amount of current. The frequency tolerance is typically specified in parts per million (ppm), indicating the accuracy of the output frequency. The operating temperature range is another important parameter to consider, as it determines the oscillator's performance under various environmental conditions. The output signal is usually a CMOS-compatible square wave. Refer to the manufacturer's datasheet for complete electrical and mechanical specifications, including frequency stability over temperature, load capacitance, and startup time.