The CV21X5R226M06AT is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation, a Kyocera Group company. It is designed for general-purpose applications requiring a stable capacitance value over a wide range of temperatures and voltages. This capacitor utilizes X5R dielectric material, known for its good temperature stability and volumetric efficiency.
Applications:
- Bypass capacitors in digital circuits
- Decoupling capacitors in power supplies
- Filtering capacitors in analog circuits
- Timing circuits
- General-purpose applications in consumer electronics, industrial equipment, and automotive systems
Features:
- X5R dielectric material
- 22µF capacitance
- 6.3V voltage rating
- 1206 case size
- Surface mount technology (SMT)
Benefits:
- Stable capacitance over temperature and voltage variations, ensuring reliable circuit performance.
- High capacitance value in a small package, enabling compact circuit designs.
- Suitable for a wide range of applications due to its general-purpose characteristics.
- Easy to assemble using standard SMT processes.
- RoHS compliant, ensuring environmental friendliness.
Technical Specifications:
The CV21X5R226M06AT has a capacitance of 22µF with a tolerance of ±20%. Its voltage rating is 6.3V. The operating temperature range is -55°C to +85°C. The dielectric material is X5R, which provides good temperature stability. The capacitor is packaged in a 1206 case size, making it suitable for surface mount assembly.
The X5R dielectric offers a capacitance variation of ±15% over the operating temperature range. This stability ensures that the capacitor maintains its performance characteristics under varying environmental conditions. The capacitor's low equivalent series resistance (ESR) minimizes power loss and improves circuit efficiency.
Overall, the CV21X5R226M06AT MLCC is a reliable and versatile component for various electronic applications. Its stable capacitance, compact size, and suitability for SMT assembly make it a popular choice for designers seeking high-performance capacitors.