The TC7WZ245FK is a high-speed CMOS logic transceiver belonging to the Toshiba TC7WZ series. This device is a dual bus transceiver with 3-state outputs, designed for applications requiring low voltage operation and minimal power consumption. The device operates within a supply voltage range of 1.65 V to 5.5 V, making it suitable for portable and battery-powered equipment. The TC7WZ245FK(TE85L,F) represents a specific tape and reel packaging option.
Applications
- Portable electronics
- Battery-powered devices
- Mobile phones
- Personal digital assistants (PDAs)
- Logic level translation
- Bus interface
- Memory Interfacing
- Data multiplexing
Features
- Low voltage operation: 1.65 V to 5.5 V
- High-speed operation: tpd = 2.6 ns (typ.) at VCC = 5 V
- Low power consumption: ICC = 2 μA (max.) at VCC = 5.5 V
- Operating temperature range: -40°C to 85°C
- Small package: US8
- High noise immunity
- CMOS logic family
- 3-State outputs for bus interfacing
- Direction control input
Benefits
- Extended battery life in portable devices due to low power consumption.
- Fast switching speeds enable use in high-performance applications.
- Wide operating voltage range provides flexibility in system design.
- Small package size allows for compact circuit designs.
- Reliable performance over a broad temperature range.
- 3-State outputs allow multiple devices to share a common bus.
- Bidirectional data transfer capability
Additional Details
The TC7WZ245FK comes in a US8 (Ultra Small 8-pin) package, ideally suited for space-constrained designs. The CMOS design ensures very low static power dissipation and high noise immunity. The high-speed characteristics are a result of advanced transistor design and fabrication. The inputs are equipped with protection circuits to guard against static discharge and voltage transients. A direction control input determines the direction of data flow.
The output can drive 10 LSTTL loads. Propagation delay times are typically 2.6ns at 5V, 3.7ns at 3.3V and 7.2ns at 1.8V supply voltage. The input capacitance is typically 3pF.