EN
  • EN
  • DE

CM21W5R821M50AT

Part No CM21W5R821M50AT
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 974116-CM21W5R821M50AT
Categories OEM Parts(C-E)
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CM21W5R821M50AT CAD Model

Description

The CM21W5R821M50AT is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation, a Kyocera AVX company. MLCCs are passive electronic components widely used for energy storage, filtering, and bypassing in electronic circuits.

Applications:

  • Bypass Capacitors: Filtering noise in power supply lines.
  • Decoupling Capacitors: Providing local energy storage for integrated circuits.
  • Filtering Capacitors: Smoothing out voltage fluctuations in signal processing circuits.
  • Timing Circuits: Determining the frequency of oscillators and timers.
  • RF Applications: Tuning and impedance matching in radio frequency circuits.

Features:

  • Multilayer Ceramic Construction: Provides high capacitance in a small package.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • High Voltage Rating: Capable of withstanding high voltage levels.
  • Low Equivalent Series Resistance (ESR): Minimizes power losses in high-frequency applications.
  • Stable Performance: Provides consistent performance over a wide range of operating conditions.

Benefits:

  • Improved Circuit Performance: Enhances the stability and reliability of electronic circuits.
  • Reduced Board Space: Allows for more compact and efficient circuit designs.
  • Enhanced Assembly Efficiency: Facilitates automated assembly processes for high-volume production.
  • Increased System Reliability: Minimizes the risk of component failure due to voltage surges or noise.
  • Cost-Effective Solution: Provides a cost-effective solution for various capacitor applications.

The CM21W5R821M50AT's specific parameters include its capacitance value (e.g., 820 pF), voltage rating (e.g., 50V), tolerance (e.g., ±20%), temperature coefficient of capacitance (TCC), and package size (e.g., 0805 or 1206). These details are crucial for selecting the correct capacitor for a particular application. Refer to the manufacturer's datasheet for comprehensive technical information and performance characteristics.

You May Also Be Interested in

Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.0227
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0266

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess